Texas Instruments MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2433IPW20R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2433IPW20R is a mixed-signal microcontroller from Texas Instruments, part of the MSP430G2x33 family. It operates within a low supply voltage range of 1.8 V to 3.6 V and is designed for ultra-low power consumption, featuring an active mode current of 230 µA at 1 MHz and 2.2 V, standby mode current of 0.5 µA, and off mode current of 0.1 µA with RAM retention. The device supports five power-saving modes and can wake up from standby in less than 1 µs. This microcontroller is built on a 16-bit RISC architecture with a 62.5-ns instruction cycle time. It includes a basic clock module capable of internal frequencies up to 16 MHz, two 16-bit Timer_A modules, and up to 24 capacitive-touch enabled I/O pins. Communication capabilities are provided through a Universal Serial Communication Interface (USCI) that supports UART, LIN, IrDA, SPI, and I²C protocols. Additionally, it features a 10-bit, 200-ksps analog-to-digital converter (ADC) with internal reference and autoscan functionality. The MSP430G2433IPW20R is suitable for applications in power management, sensor interfaces, and low-cost sensor systems that require efficient analog signal processing and data transmission. It is available in a 20-pin TSSOP package and operates within a temperature range of -40 to 85 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The MSP430G2433IPW20R is a mixed-signal microcontroller from Texas Instruments, part of the MSP430G2x33 family. It operates within a low supply voltage range of 1.8 V to 3.6 V and is designed for ultra-low power consumption, featuring an active mode current of 230 µA at 1 MHz and 2.2 V, standby mode current of 0.5 µA, and off mode current of 0.1 µA with RAM retention. The device supports five power-saving modes and can wake up from standby in less than 1 µs. This microcontroller is built on a 16-bit RISC architecture with a 62.5-ns instruction cycle time. It includes a basic clock module capable of internal frequencies up to 16 MHz, two 16-bit Timer_A modules, and up to 24 capacitive-touch enabled I/O pins. Communication capabilities are provided through a Universal Serial Communication Interface (USCI) that supports UART, LIN, IrDA, SPI, and I²C protocols. Additionally, it features a 10-bit, 200-ksps analog-to-digital converter (ADC) with internal reference and autoscan functionality. The MSP430G2433IPW20R is suitable for applications in power management, sensor interfaces, and low-cost sensor systems that require efficient analog signal processing and data transmission. It is available in a 20-pin TSSOP package and operates within a temperature range of -40 to 85 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2433IPW20R - Texas Instruments
Dallas, TX, United States
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2433IPW20R
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2433IPW20R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2433IPW20R
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2433IPW20R
16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 8-ch 10-bit ADC, UART/SPI/I2C, 20-TSSOP Product overview: MSP430G2433IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2433IPW20 R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 8-ch 10-bit ADC, UART/SPI/I2C, 20-TSSOP Product overview: MSP430G2433IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2433IPW20R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2433IPW20R - 024521-MSP430G2433IPW20R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2433IPW20R
024521-MSP430G2433IPW20R
Embedded - Embedded - Microcontrollers - MSP430G2433IPW20R 024521-MSP430G2433IPW20R
Manufacturer: Texas Instruments Win Source Part Number: 024521-MSP430G2433IP W20R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MSP430G2433 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): MAXQ610J-2505+; MAXQ610J-2519+; MAXQ610J-2519+T; MAXQ614V-2554+T; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024521-MSP430G2433IPW20R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MSP430G2433
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): MAXQ610J-2505+; MAXQ610J-2519+; MAXQ610J-2519+T; MAXQ614V-2554+T;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-39087-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39087-1-ND
Microcontrollers 296-39087-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-39087-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39087-2-ND
Microcontrollers 296-39087-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-39087-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39087-6-ND
Microcontrollers 296-39087-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
 - MSP430G2433IPW20R - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - MSP430G2433IPW20R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2433IPW20R
Microcontrollers MSP430G2433IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
IC MCU 16BIT 8KB FLASH 20TSSOP - 815-MSP430G2433IPW20R - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 20TSSOP
815-MSP430G2433IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP 815-MSP430G2433IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2433IPW20R
16-bit Microcontrollers - MCU MSP430G2433IPW20R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2433IPW20R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2433IPW20R
Microcontrollers MSP430G2433IPW20R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2433IPW20R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2433IPW20R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2433IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2433IPW20R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2433IPW20R
Embedded - Microcontrollers MSP430G2433IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2433IPW20R 685-MSP430G2433IPW20R 024521-MSP430G2433IPW20R 296-39087-1-ND MSP430G2433IPW20R MSP430G2433IPW20R 815-MSP430G2433IPW20R MSP430G2433IPW20R MSP430G2433IPW20R MSP430G2433IPW20R MSP430G2433IPW20R
Product Name MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2433IPW20R Microcontrollers Microcontrollers IC MCU 16BIT 8KB FLASH 20TSSOP 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.2 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers