Texas Instruments MSP430G2332 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2332IPW14R

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2332IPW14R is a 14-pin TSSOP packaged ultra-low-power mixed signal microcontroller from the MSP430G2x32 series, featuring 4 kB of Flash memory, 256 bytes of RAM, a 16-bit timer with three capture/compare registers, a 10-bit 200-ksps ADC, universal serial interface supporting SPI and I2C, and capacitive-touch capability on up to 16 I/O pins. It operates from 1.8 V to 3.6 V, with active mode consumption of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. Wake-up from standby is less than 1 µs. The device supports serial onboard programming and includes a Spy-Bi-Wire interface for on-chip emulation. Operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2332IPW14R is a 14-pin TSSOP packaged ultra-low-power mixed signal microcontroller from the MSP430G2x32 series, featuring 4 kB of Flash memory, 256 bytes of RAM, a 16-bit timer with three capture/compare registers, a 10-bit 200-ksps ADC, universal serial interface supporting SPI and I2C, and capacitive-touch capability on up to 16 I/O pins. It operates from 1.8 V to 3.6 V, with active mode consumption of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. Wake-up from standby is less than 1 µs. The device supports serial onboard programming and includes a Spy-Bi-Wire interface for on-chip emulation. Operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2332 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2332IPW14R - Texas Instruments
Dallas, TX, United States
MSP430G2332 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2332IPW14R
MSP430G2332 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2332IPW14R
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2332IPW14R - 091488-MSP430G2332IPW14R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2332IPW14R
091488-MSP430G2332IPW14R
Embedded - Embedded - Microcontrollers - MSP430G2332IPW14R 091488-MSP430G2332IPW14R
Manufacturer: Texas Instruments Win Source Part Number: 091488-MSP430G2332IP W14R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MSP430G2332 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ2000-RAX; MAXQ2000-RBX+; MAXQ2000-RBX; Introduction Date: October 31, 2010 ECCN: EAR99 Country of Origin: Malaysia , Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 091488-MSP430G2332IPW14R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MSP430G2332
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ2000-RAX; MAXQ2000-RBX+; MAXQ2000-RBX;
Introduction Date: October 31, 2010
ECCN: EAR99
Country of Origin: Malaysia , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2332IPW14R
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2332IPW14R
16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2332IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2332IPW14 R can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2332IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2332IPW14R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41337-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41337-1-ND
Microcontrollers 296-41337-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-41337-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41337-6-ND
Microcontrollers 296-41337-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-41337-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41337-2-ND
Microcontrollers 296-41337-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2332IPW14R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2332IPW14R
Microcontrollers MSP430G2332IPW14R
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2332IPW14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2332IPW14R
Microcontrollers MSP430G2332IPW14R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2332IPW14R
16-bit Microcontrollers - MCU MSP430G2332IPW14R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 14-Pin TSSOP T/R - 815-MSP430G2332IPW14R - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 14-Pin TSSOP T/R
815-MSP430G2332IPW14R
MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 14-Pin TSSOP T/R 815-MSP430G2332IPW14R
MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 14-Pin TSSOP T/R

MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 14-Pin TSSOP T/R

Supplier's Site
Embedded - Microcontrollers - MSP430G2332IPW14R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2332IPW14R
Embedded - Microcontrollers MSP430G2332IPW14R
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2332IPW14R 091488-MSP430G2332IPW14R 685-MSP430G2332IPW14R 296-41337-1-ND MSP430G2332IPW14R MSP430G2332IPW14R MSP430G2332IPW14R 815-MSP430G2332IPW14R MSP430G2332IPW14R
Product Name MSP430G2332 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2332IPW14R 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 14-Pin TSSOP T/R Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers