Texas Instruments MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2203IRHB32R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2203IRHB32R - Texas Instruments
Dallas, TX, United States
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2203IRHB32R
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2203IRHB32R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2203IRHB32R - 059612-MSP430G2203IRHB32R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2203IRHB32R
059612-MSP430G2203IRHB32R
Embedded - Embedded - Microcontrollers - MSP430G2203IRHB32R 059612-MSP430G2203IRHB32R
Manufacturer: Texas Instruments Win Source Part Number: 059612-MSP430G2203IR HB32R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 059612-MSP430G2203IRHB32R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB VQFN Embedded Microcontroller MCU
685-MSP430G2203IRHB32R
16-bit 16MHz 2KB VQFN Embedded Microcontroller MCU 685-MSP430G2203IRHB32R
16-bit MCU, 16MHz, 2KB Flash, 256B SRAM, UART/SPI/I2C, VQFN Product overview: MSP430G2203IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2203IRHB3 2R can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 2KB Flash, 256B SRAM, UART/SPI/I2C, VQFN Product overview: MSP430G2203IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2203IRHB32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2203IRHB32R - Rochester Electronics
Newburyport, MA, United States
MSP430G2203 - Mixed Signal Microcontroller

MSP430G2203 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - MSP430G2203IRHB32R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2203IRHB32R-ND
Microcontrollers MSP430G2203IRHB32R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - MSP430G2203IRHB32R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2203IRHB32R
Microcontrollers MSP430G2203IRHB32R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2203IRHB32R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2203IRHB32R
Embedded - Microcontrollers MSP430G2203IRHB32R
IC MCU 16BIT 2KB FLASH 32VQFN

IC MCU 16BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2203IRHB32R
16-bit Microcontrollers - MCU MSP430G2203IRHB32R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2203IRHB32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2203IRHB32R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2203IRHB32R
IC MCU 16BIT 2KB FLASH 32VQFN

IC MCU 16BIT 2KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2203IRHB32R 059612-MSP430G2203IRHB32R 685-MSP430G2203IRHB32R MSP430G2203IRHB32R MSP430G2203IRHB32R-ND MSP430G2203IRHB32R MSP430G2203IRHB32R MSP430G2203IRHB32R MSP430G2203IRHB32R
Product Name MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2203IRHB32R 16-bit 16MHz 2KB VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 2 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers