Propeller™ Microcontroller IC 32-Bit 8-Core 80MHz 32KB (32K x 8) ROM 44-LQFP (10x10)
IC MCU 32BIT 32KB ROM 44LQFP Product overview: P8X32A-Q44 from Parallax, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P8X32A-Q44 can be used for catalog matching and distributor lookup.
Manufacturer: Parallax Inc.
Win Source Part Number: 852800-P8X32A-Q44
Series: Propeller™
Features: series Microcontroller IC
Package: Tray
Number of I/O: 32
Family Name: P8X32A
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8542.31.0001
Propeller Chip, 44 pin QFPP8X32A-Q44
Propeller Chip, 44 pin QFPP8X32A-Q44
Propeller Chip, 44 pin QFPP8X32A-Q44
32-bit Microcontrollers - MCU LQFP pkg Propeller Chip
Propeller™ Microcontroller IC 32-Bit 8-Core 80MHz 32KB (32K x 8) ROM 44-LQFP (10x10)
IC MCU 32BIT 32KB ROM 44LQFP
IC MCU 32BIT 32KB ROM 44LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P8X32A-Q44-ND | 685-P8X32A-Q44 | 852800-P8X32A-Q44 | 405626 | 405626P | P8X32A-Q44 | P8X32A-Q44 | P8X32A-Q44 | P8X32A-Q44 |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - P8X32A-Q44 | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit; 32-Bit 8-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||||
| RAM | 32 KB | 32 KB | 32.77 KB | 32 KB | 32 KB | ||||
| ROM | 32 KB | 64 KB | 64 KB | ||||||
| ROM Type | ROM | EEPROM; EEPROM | ROM; ROM |