Texas Instruments MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2412IPW20R

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2412IPW20R - Texas Instruments
Dallas, TX, United States
MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2412IPW20R
MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2412IPW20R
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2412IPW20R - 789842-MSP430G2412IPW20R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2412IPW20R
789842-MSP430G2412IPW20R
Embedded - Embedded - Microcontrollers - MSP430G2412IPW20R 789842-MSP430G2412IPW20R
Manufacturer: Texas Instruments Win Source Part Number: 789842-MSP430G2412IP W20R Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2412 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAXQ610J-2519+T; Introduction Date: October 31, 2010 ECCN: EAR99 Country of Origin: Malaysia, TaiwanTaiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789842-MSP430G2412IPW20R
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2412
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAXQ610J-2519+T;
Introduction Date: October 31, 2010
ECCN: EAR99
Country of Origin: Malaysia, TaiwanTaiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430G2412IPW20R
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430G2412IPW20R
16MHz 16-Bit MCU, 8KB FLASH, 256B SRAM, 20-TSSOP, Industrial Product overview: MSP430G2412IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2412IPW20 R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB FLASH, 256B SRAM, 20-TSSOP, Industrial Product overview: MSP430G2412IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2412IPW20R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29709-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29709-2-ND
Microcontrollers 296-29709-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2412IPW20R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2412IPW20R
Microcontrollers MSP430G2412IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2412IPW20R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2412IPW20R
Embedded - Microcontrollers MSP430G2412IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2412IPW20R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2412IPW20R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2412IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2412IPW20R
16-bit Microcontrollers - MCU MSP430G2412IPW20R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2412IPW20R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2412IPW20R
Microcontrollers MSP430G2412IPW20R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2412IPW20R 789842-MSP430G2412IPW20R 685-MSP430G2412IPW20R 296-29709-2-ND MSP430G2412IPW20R MSP430G2412IPW20R MSP430G2412IPW20R MSP430G2412IPW20R MSP430G2412IPW20R
Product Name MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2412IPW20R Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.2 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers