Texas Instruments MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2513IPW28

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2513IPW28 - Texas Instruments
Dallas, TX, United States
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2513IPW28
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2513IPW28
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430G2513IPW28
Industrial 16MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430G2513IPW28
16MHz 16KB FLASH MCU, 512B SRAM, 28-TSSOP, Industrial Product overview: MSP430G2513IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2513IPW28 can be used for catalog matching and distributor lookup.

16MHz 16KB FLASH MCU, 512B SRAM, 28-TSSOP, Industrial Product overview: MSP430G2513IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2513IPW28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2513IPW28-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2513IPW28-ND
Microcontrollers MSP430G2513IPW28-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322531-MSP430G2513IPW28 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322531-MSP430G2513IPW28
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322531-MSP430G2513IPW28
Manufacturer: Texas Instruments Win Source Part Number: 1322531-MSP430G2513I PW28 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 50 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MSP430G2513 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322531-MSP430G2513IPW28
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 50
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430G2513
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2513IPW28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2513IPW28
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2513IPW28
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2513IPW28
16-bit Microcontrollers - MCU MSP430G2513IPW28
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2513IPW28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2513IPW28
Microcontrollers MSP430G2513IPW28
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2513IPW28 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2513IPW28
Embedded - Microcontrollers MSP430G2513IPW28
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2513IPW28 685-MSP430G2513IPW28 MSP430G2513IPW28-ND 1322531-MSP430G2513IPW28 MSP430G2513IPW28 MSP430G2513IPW28 MSP430G2513IPW28 MSP430G2513IPW28
Product Name MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Industrial 16MHz 16KB TSSOP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.5000 KB 0.5120 KB 16 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details