IC MCU 8BIT 896B FLASH 8DFN Product overview: PIC10F322-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F322-I/MC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 791867-PIC10F322-I/M
Series: PIC 10F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 8-VFDFN Exposed Pad
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 3
Program Memory Size: 896B (512 x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Data Converters: A/D 3x8b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC10F322
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (2x3)
Alternative Parts (Cross-Reference): PIC10F322-I/P; PIC10F322-I/OT; PIC10F322T-I/OT; PIC10F322T-I/MC;
Introduction Date: July 11, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH 8-DFN (2x3)
MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, DFN-8; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:896Byte; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN RoHS Compliant: Yes
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH 8-DFN (2x3)
IC MCU 8BIT 896B FLASH 8DFN
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V
IC MCU 8BIT 896B FLASH 8DFN
IC MCU 8BIT 896B FLASH 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC10F322-I/MC | 791867-PIC10F322-I/MC | PIC10F322-I/MC-ND | 41T4339 | PIC10F322-I/MC | PIC10F322-I/MC | PIC10F322-I/MC | PIC10F322-I/MC | PIC10F322-I/MC |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC10F322-I/MC | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Dfn-8; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.0640 KB | 0.8960 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | ||||
| Package Type | Other; Tube | Other; 8-VFDFN Exposed Pad | Other; DFN | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad |