Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC10F204T-I/OT PIC10F204T-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 026756-PIC10F204T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Family Name: PIC10F202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Alternative Parts (Cross-Reference): PIC10F202-I/PG; PIC10F202I/MC; PIC10F202-I/P; PIC10F202T-I/MC; Introduction Date: August 11, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 026756-PIC10F204T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Family Name: PIC10F202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Alternative Parts (Cross-Reference): PIC10F202-I/PG; PIC10F202I/MC; PIC10F202-I/P; PIC10F202T-I/MC; Introduction Date: August 11, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC10F204T-I/OT - 026756-PIC10F204T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F204T-I/OT
026756-PIC10F204T-I/OT
Embedded - Embedded - Microcontrollers - PIC10F204T-I/OT 026756-PIC10F204T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 026756-PIC10F204T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Family Name: PIC10F202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Alternative Parts (Cross-Reference): PIC10F202-I/PG; PIC10F202I/MC; PIC10F202-I/P; PIC10F202T-I/MC; Introduction Date: August 11, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 026756-PIC10F204T-I/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
Family Name: PIC10F202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16 x 8
Alternative Parts (Cross-Reference): PIC10F202-I/PG; PIC10F202I/MC; PIC10F202-I/P; PIC10F202T-I/MC;
Introduction Date: August 11, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F204T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F204T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F204T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F204T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F204T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F204T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC10F204T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F204T-I/OTTR-ND
Microcontrollers PIC10F204T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F204T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F204T-I/OTCT-ND
Microcontrollers PIC10F204T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F204T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F204T-I/OTDKR-ND
Microcontrollers PIC10F204T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F204T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F204T-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F204T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site
Microcontrollers - PIC10F204T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F204T-I/OT
Microcontrollers PIC10F204T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F204T-I/OT
8-bit Microcontrollers - MCU PIC10F204T-I/OT
8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ind Temp SOT-23

8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ind Temp SOT-23

Buy Now Datasheet
Microcontrollers - PIC10F204T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F204T-I/OT
Microcontrollers PIC10F204T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Microcontrollers - PIC10F204T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F204T-I/OT
Embedded - Microcontrollers PIC10F204T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 026756-PIC10F204T-I/OT 685-PIC10F204T-I/OT PIC10F204T-I/OTTR-ND PIC10F204T-I/OT PIC10F204T-I/OT PIC10F204T-I/OT PIC10F204T-I/OT PIC10F204T-I/OT
Product Name Embedded - Embedded - Microcontrollers - PIC10F204T-I/OT 8-bit 8BIT SOT23 Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.3840 KB 0.0160 KB 0.0160 KB 16 KB 0.0160 KB 0.0160 KB
ROM Type Flash; FLASH Flash; Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 51-41965Z01 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers