Texas Instruments High-Performance Analog Microcontrollers MSP432P401YTRGCR

Description
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 24MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 24MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MSP432P401YTRGCR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP432P401YTRGCR-ND
Microcontrollers MSP432P401YTRGCR-ND
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 24MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 24MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP432P401YTRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP432P401YTRGCR
Microcontrollers MSP432P401YTRGCR
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 24MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 24MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP432P401YTRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP432P401YTRGCR
Embedded - Microcontrollers MSP432P401YTRGCR
IC MCU 32BIT 1MB FLASH 64VQFN

IC MCU 32BIT 1MB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MSP432P401YTRGCR
ARM Microcontrollers - MCU MSP432P401YTRGCR
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 64-VQFN -40 to 105

ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 64-VQFN -40 to 105

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP432P401YTRGCR-ND MSP432P401YTRGCR MSP432P401YTRGCR MSP432P401YTRGCR
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 24 MHz 24 MHz
Bits 16 Bit
RAM 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - C161KLM3VHAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers