Texas Instruments MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2533IPW28

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2533IPW28 - Texas Instruments
Dallas, TX, United States
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2533IPW28
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2533IPW28
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-36115-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36115-5-ND
Microcontrollers 296-36115-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2533IPW28 - 1227597-MSP430G2533IPW28 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2533IPW28
1227597-MSP430G2533IPW28
Embedded - Embedded - Microcontrollers - MSP430G2533IPW28 1227597-MSP430G2533IPW28
Manufacturer: Texas Instruments Win Source Part Number: 1227597-MSP430G2533I PW28 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227597-MSP430G2533IPW28
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU
685-MSP430G2533IPW28
Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU 685-MSP430G2533IPW28
16-bit MCU, 16MHz, 16KB Flash, 512B SRAM, 28-TSSOP, Industrial Product overview: MSP430G2533IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2533IPW28 can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 16KB Flash, 512B SRAM, 28-TSSOP, Industrial Product overview: MSP430G2533IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2533IPW28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2533IPW28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2533IPW28
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2533IPW28
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2533IPW28 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2533IPW28
Embedded - Microcontrollers MSP430G2533IPW28
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2533IPW28
16-bit Microcontrollers - MCU MSP430G2533IPW28
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2533IPW28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2533IPW28
Microcontrollers MSP430G2533IPW28
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now
Microcontrollers - MSP430G2533IPW28 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2533IPW28
Microcontrollers MSP430G2533IPW28
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2533IPW28 296-36115-5-ND 1227597-MSP430G2533IPW28 685-MSP430G2533IPW28 MSP430G2533IPW28 MSP430G2533IPW28 MSP430G2533IPW28 MSP430G2533IPW28 MSP430G2533IPW28
Product Name MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2533IPW28 Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers