MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP -40 to 85
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP
IC MCU 16BIT 4KB FLASH 20DIP
IC MCU 16BIT 4KB FLASH 20DIP
16-bit Microcontrollers - MCU Mixed Signal Micro controller
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2352IN20 | MSP430G2352IN20 | 296-29613-5-ND | MSP430G2352IN20 | MSP430G2352IN20 | MSP430G2352IN20 | MSP430G2352IN20 |
| Product Name | MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | ||||||
| Bits | 16 Bit | Other; A/D 8x10b | |||||
| RAM | 0.2500 KB | 0.2560 KB | 256 KB | 0.2560 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |