Texas Instruments MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller MSP430G2755IDA38

Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet
Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller - MSP430G2755IDA38 - Texas Instruments
Dallas, TX, United States
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller
MSP430G2755IDA38
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller MSP430G2755IDA38
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430G2755IDA38
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430G2755IDA38
16MHz 16-Bit MCU, 32KB FLASH, 2KB SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430G2755IDA38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2755IDA38 can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB FLASH, 2KB SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430G2755IDA38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2755IDA38 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2755IDA38 - 1227601-MSP430G2755IDA38 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2755IDA38
1227601-MSP430G2755IDA38
Embedded - Embedded - Microcontrollers - MSP430G2755IDA38 1227601-MSP430G2755IDA38
Manufacturer: Texas Instruments Win Source Part Number: 1227601-MSP430G2755I DA38 Series: MSP430G2xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 38-TSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2755 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MAXQ614V-2541+T; MAXQ612G-UEI+; MAXQ622X-2006+; Introduction Date: March 23, 2013 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1227601-MSP430G2755IDA38
Series: MSP430G2xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 38-TSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2755
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MAXQ614V-2541+T; MAXQ612G-UEI+; MAXQ622X-2006+;
Introduction Date: March 23, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Microcontrollers - 296-41583-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41583-5-ND
Microcontrollers 296-41583-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
 - MSP430G2755IDA38 - Rochester Electronics
Newburyport, MA, United States
MSP430G2755 - Mixed Signal Microcontroller

MSP430G2755 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - MSP430G2755IDA38 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2755IDA38
Microcontrollers MSP430G2755IDA38
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2755IDA38
16-bit Microcontrollers - MCU MSP430G2755IDA38
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2755IDA38 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2755IDA38
Microcontrollers MSP430G2755IDA38
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2755IDA38 685-MSP430G2755IDA38 1227601-MSP430G2755IDA38 296-41583-5-ND MSP430G2755IDA38 MSP430G2755IDA38 MSP430G2755IDA38 MSP430G2755IDA38
Product Name MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller 16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2755IDA38 Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products