Texas Instruments MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2111IPW14

Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller - MSP430G2111IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller
MSP430G2111IPW14
MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2111IPW14
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2111IPW14-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2111IPW14-ND
Microcontrollers MSP430G2111IPW14-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430G2111IPW14
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430G2111IPW14
16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, 10 GPIO, 14-TSSOP Product overview: MSP430G2111IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2111IPW14 can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, 10 GPIO, 14-TSSOP Product overview: MSP430G2111IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2111IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318563-MSP430G2111IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318563-MSP430G2111IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318563-MSP430G2111IPW14
Manufacturer: Texas Instruments Win Source Part Number: 1318563-MSP430G2111I PW14 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 90 Mounting: Surface Mount Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MSP430G2111 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318563-MSP430G2111IPW14
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430G2111
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - MSP430G2111IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2111IPW14
Microcontrollers MSP430G2111IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2111IPW14
16-bit Microcontrollers - MCU MSP430G2111IPW14
16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2111IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2111IPW14
Embedded - Microcontrollers MSP430G2111IPW14
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2111IPW14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2111IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2111IPW14
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2111IPW14 MSP430G2111IPW14-ND 685-MSP430G2111IPW14 1318563-MSP430G2111IPW14 MSP430G2111IPW14 MSP430G2111IPW14 MSP430G2111IPW14 MSP430G2111IPW14
Product Name MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 1 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details