Texas Instruments MSP430G2212 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2212IPW14

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2212 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2212IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2212 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2212IPW14
MSP430G2212 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2212IPW14
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430G2212IPW14 - Rochester Electronics
Newburyport, MA, United States
MSP430G2212 - Mixed Signal Microcontroller

MSP430G2212 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430G2212IPW14
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430G2212IPW14
16-bit MCU, 16MHz, 2KB FLASH, 256B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2212IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2212IPW14 can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 2KB FLASH, 256B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2212IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2212IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2212IPW14 - 886033-MSP430G2212IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2212IPW14
886033-MSP430G2212IPW14
Embedded - Embedded - Microcontrollers - MSP430G2212IPW14 886033-MSP430G2212IPW14
Manufacturer: Texas Instruments Win Source Part Number: 886033-MSP430G2212IP W14 Series: MSP430G2xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP Core Processor: MSP430 Speed: 16MHz Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430G2212 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-29624-5, MSP430G2212IPW14-ND

Manufacturer: Texas Instruments
Win Source Part Number: 886033-MSP430G2212IPW14
Series: MSP430G2xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP
Core Processor: MSP430
Speed: 16MHz
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430G2212
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-29624-5, MSP430G2212IPW14-ND

Buy Now Datasheet
Microcontrollers - 296-29624-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29624-5-ND
Microcontrollers 296-29624-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2212IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2212IPW14
Microcontrollers MSP430G2212IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2212IPW14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2212IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2212IPW14
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2212IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2212IPW14
Embedded - Microcontrollers MSP430G2212IPW14
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2212IPW14
16-bit Microcontrollers - MCU MSP430G2212IPW14
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2212IPW14 MSP430G2212IPW14 685-MSP430G2212IPW14 886033-MSP430G2212IPW14 296-29624-5-ND MSP430G2212IPW14 MSP430G2212IPW14 MSP430G2212IPW14 MSP430G2212IPW14
Product Name MSP430G2212 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2212IPW14 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 2 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details