Texas Instruments MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IPW20R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2303IPW20R is a 16-bit RISC microcontroller in a 20-pin TSSOP package measuring 6.5mm by 4.4mm, designed for ultra-low-power applications. It operates from 1.8V to 3.6V with active mode current of 230 µA at 1MHz and 2.2V, and standby mode current of 0.5 µA. It includes two 16-bit Timer_A modules, a 10-bit 200-ksps ADC, USCI interfaces for UART, SPI, and I2C, a brownout detector, and Spy-Bi-Wire emulation. The device supports five power-saving modes and wakes from standby in less than 1 µs. It is qualified for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2303IPW20R is a 16-bit RISC microcontroller in a 20-pin TSSOP package measuring 6.5mm by 4.4mm, designed for ultra-low-power applications. It operates from 1.8V to 3.6V with active mode current of 230 µA at 1MHz and 2.2V, and standby mode current of 0.5 µA. It includes two 16-bit Timer_A modules, a 10-bit 200-ksps ADC, USCI interfaces for UART, SPI, and I2C, a brownout detector, and Spy-Bi-Wire emulation. The device supports five power-saving modes and wakes from standby in less than 1 µs. It is qualified for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2303IPW20R - Texas Instruments
Dallas, TX, United States
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2303IPW20R
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IPW20R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2303IPW20R
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2303IPW20R
16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, UART/SPI/I2C, 20-TSSOP Product overview: MSP430G2303IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IPW20 R can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, UART/SPI/I2C, 20-TSSOP Product overview: MSP430G2303IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IPW20R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2303IPW20R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2303IPW20R-ND
Microcontrollers MSP430G2303IPW20R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2303IPW20R - 024516-MSP430G2303IPW20R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2303IPW20R
024516-MSP430G2303IPW20R
Embedded - Embedded - Microcontrollers - MSP430G2303IPW20R 024516-MSP430G2303IPW20R
Manufacturer: Texas Instruments Win Source Part Number: 024516-MSP430G2303IP W20R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024516-MSP430G2303IPW20R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2303IPW20R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2303IPW20R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2303IPW20R
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2303IPW20R
16-bit Microcontrollers - MCU MSP430G2303IPW20R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2303IPW20R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2303IPW20R
Microcontrollers MSP430G2303IPW20R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now
Microcontrollers - MSP430G2303IPW20R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2303IPW20R
Microcontrollers MSP430G2303IPW20R
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2303IPW20R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2303IPW20R
Embedded - Microcontrollers MSP430G2303IPW20R
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2303IPW20R 685-MSP430G2303IPW20R MSP430G2303IPW20R-ND 024516-MSP430G2303IPW20R MSP430G2303IPW20R MSP430G2303IPW20R MSP430G2303IPW20R MSP430G2303IPW20R MSP430G2303IPW20R
Product Name MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2303IPW20R Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers