Texas Instruments MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2453IPW20R

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2453IPW20R is a 20-pin TSSOP packaged mixed-signal microcontroller from the MSP430G2x53 series, featuring 24 KB of Flash memory, 512 bytes of RAM, two 16-bit timers, a 10-bit 200-ksps ADC, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V, with active mode consumption of 230 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. The device supports five power-saving modes, ultra-fast wake-up from standby in less than 1 µs, and includes a brownout detector and on-chip emulation via Spy-Bi-Wire. Capacitive-touch functionality is available on up to 24 I/O pins. The operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2453IPW20R is a 20-pin TSSOP packaged mixed-signal microcontroller from the MSP430G2x53 series, featuring 24 KB of Flash memory, 512 bytes of RAM, two 16-bit timers, a 10-bit 200-ksps ADC, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V, with active mode consumption of 230 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. The device supports five power-saving modes, ultra-fast wake-up from standby in less than 1 µs, and includes a brownout detector and on-chip emulation via Spy-Bi-Wire. Capacitive-touch functionality is available on up to 24 I/O pins. The operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2453IPW20R - Texas Instruments
Dallas, TX, United States
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2453IPW20R
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2453IPW20R
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2453IPW20R - 081962-MSP430G2453IPW20R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2453IPW20R
081962-MSP430G2453IPW20R
Embedded - Embedded - Microcontrollers - MSP430G2453IPW20R 081962-MSP430G2453IPW20R
Manufacturer: Texas Instruments Win Source Part Number: 081962-MSP430G2453IP W20R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081962-MSP430G2453IPW20R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430G2453IPW20R - Rochester Electronics
Newburyport, MA, United States
MSP430G2453 - Mixed Signal Microcontroller

MSP430G2453 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - 296-41339-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41339-6-ND
Microcontrollers 296-41339-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-41339-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41339-1-ND
Microcontrollers 296-41339-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-41339-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41339-2-ND
Microcontrollers 296-41339-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2453IPW20R
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2453IPW20R
16MHz 16-Bit MCU, 8KB Flash, 512B SRAM, 10-bit ADC, 20-TSSOP Product overview: MSP430G2453IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IPW20 R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB Flash, 512B SRAM, 10-bit ADC, 20-TSSOP Product overview: MSP430G2453IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IPW20R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2453IPW20R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2453IPW20R
Microcontrollers MSP430G2453IPW20R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2453IPW20R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2453IPW20R
Embedded - Microcontrollers MSP430G2453IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2453IPW20R
16-bit Microcontrollers - MCU MSP430G2453IPW20R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2453IPW20R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2453IPW20R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2453IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430G2453IPW20R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2453IPW20R
Microcontrollers MSP430G2453IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2453IPW20R 081962-MSP430G2453IPW20R MSP430G2453IPW20R 296-41339-6-ND 685-MSP430G2453IPW20R MSP430G2453IPW20R MSP430G2453IPW20R MSP430G2453IPW20R MSP430G2453IPW20R MSP430G2453IPW20R
Product Name MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2453IPW20R Microcontrollers 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 8 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products