PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V
MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, DFN-8; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:448Byte; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN RoHS Compliant: Yes
IC MCU 8BIT 448B FLASH 8DFN
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH 8-DFN (2x3)
IC MCU 8BIT 448B FLASH 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F320-I/MC-ND | PIC10F320-I/MC | 41T4331 | PIC10F320-I/MC | PIC10F320-I/MC | PIC10F320-I/MC |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Dfn-8; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | ||
| ROM | 0.4480 KB |