Texas Instruments MSP430I2021 16-bit Mixed Signal Microcontroller MSP430I2021TRHBR

Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430I2021 16-bit Mixed Signal Microcontroller - MSP430I2021TRHBR - Texas Instruments
Dallas, TX, United States
MSP430I2021 16-bit Mixed Signal Microcontroller
MSP430I2021TRHBR
MSP430I2021 16-bit Mixed Signal Microcontroller MSP430I2021TRHBR
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-47346-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47346-6-ND
Microcontrollers 296-47346-6-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-47346-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47346-1-ND
Microcontrollers 296-47346-1-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-47346-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47346-2-ND
Microcontrollers 296-47346-2-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316307-MSP430I2021TRHBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316307-MSP430I2021TRHBR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316307-MSP430I2021TRHBR
Win Source Part Number: 1316307-MSP430I2021T RHBR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430I2xx Core Processor: MSP430 CPU16 Speed: 16.384Mhz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 2x24b Sigma-Delta Oscillator Type: External Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-47346-6,296-4734 6-2,296-47346-1,MSP4 30I2021TRHBR-ND Base Product Number: 430I2021

Win Source Part Number: 1316307-MSP430I2021TRHBR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430I2xx
Core Processor: MSP430 CPU16
Speed: 16.384Mhz
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 16
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 2x24b Sigma-Delta
Oscillator Type: External
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-47346-6,296-47346-2,296-47346-1,MSP430I2021TRHBR-ND
Base Product Number: 430I2021

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU
685-MSP430I2021TRHBR
Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU 685-MSP430I2021TRHBR
16-Bit MCU, 16MHz, 32KB Flash, 2KB RAM, 32-VQFN, Industrial Product overview: MSP430I2021TRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2021TRHBR can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 32KB Flash, 2KB RAM, 32-VQFN, Industrial Product overview: MSP430I2021TRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2021TRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430I2021TRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430I2021TRHBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430I2021TRHBR
IC MCU 16BIT 32KB FLASH 32VQFN

IC MCU 16BIT 32KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430I2021TRHBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430I2021TRHBR
Embedded - Microcontrollers MSP430I2021TRHBR
IC MCU 16BIT 32KB FLASH 32VQFN

IC MCU 16BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430I2021TRHBR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430I2021TRHBR
Microcontrollers MSP430I2021TRHBR
IC MCU 16BIT 32KB FLASH 32VQFN

IC MCU 16BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430I2021TRHBR
16-bit Microcontrollers - MCU MSP430I2021TRHBR
16-bit Microcontrollers - MCU 16B Mixed Signal MCU

16-bit Microcontrollers - MCU 16B Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430I2021TRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430I2021TRHBR
Microcontrollers MSP430I2021TRHBR
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430I2021TRHBR 296-47346-6-ND 1316307-MSP430I2021TRHBR 685-MSP430I2021TRHBR MSP430I2021TRHBR MSP430I2021TRHBR MSP430I2021TRHBR MSP430I2021TRHBR MSP430I2021TRHBR
Product Name MSP430I2021 16-bit Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers