IC MCU 8BIT 896B FLASH SOT23-6 Product overview: PIC10F322-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F322-E/OT can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6
Win Source Part Number: 1355088-PIC10F322-E/
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 10F
Package: Bulk
Product Status: Obsolete
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: PIC10F322
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 16MHz
Number of I/O: 3
Core Processor: PIC
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 896B (512 x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 3x8b
Oscillator Type: Internal
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V
IC MCU 8BIT 896B FLASH SOT23-6
IC MCU 8BIT 896B FLASH SOT23-6
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC10F322-E/OT | PIC10F322-E/OT-ND | 1355088-PIC10F322-E/OT | PIC10F322-E/OT | PIC10F322-E/OT | PIC10F322-E/OT | PIC10F322-E/OT |
| Product Name | 8-bit 8BIT SOT23 Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.0640 KB | 0.0640 KB | 0.8960 KB | 64 KB | 0.0640 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Bulk | Other; SOT-23-6 | Other; SOT-23-6 | Other; SOT-23-6 |