MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-PDIP -40 to 85
16-Bit MCU, 16MHz, 2KB FLASH, 128B SRAM, 10-bit ADC, SPI/I2C, 14-PDIP Product overview: MSP430G2231IN14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2231IN14 can be used for catalog matching and distributor lookup.
MSP430G2231 - Mixed Signal Microcontroller
16-Bit 2KB Flash, micro MSP430G2231IN14
16-Bit 2KB Flash, micro MSP430G2231IN14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1227570-MSP430G2231I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 2KB FLASH 14DIP
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-PDIP -40 to 85
IC MCU 16BIT 2KB FLASH 14DIP
16-bit Microcontrollers - MCU Ultra low power Microcontroller
MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, DIP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430;
MCU, 16BIT, MSP430, 16MHZ, DIP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430;
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2231IN14 | 685-MSP430G2231IN14 | MSP430G2231IN14 | 7244654 | 296-25832-5-ND | 1227570-MSP430G2231IN14 | MSP430G2231IN14 | 815-MSP430G2231IN14 | MSP430G2231IN14 | MSP430G2231IN14 | 67R1940 | 29AH6710 | MSP430G2231IN14 |
| Product Name | MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller | 16-bit 16MHz 2KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430G2231IN14 | Integrated Circuits (ICs) - Embedded - Microcontrollers | MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-PDIP -40 to 85 | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Dip-14; Product Range Texas Instruments | Mcu, 16Bit, Msp430, 16Mhz, Dip-14; Product Range Texas Instruments | Microcontrollers | |
| Clock Speed | 16 MHz | 0.0320 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||||
| Features | Watchdog Timer | ||||||||||||
| Bits | 16 Bit | Other; A/D 8x10b | |||||||||||
| RAM | 0.1250 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | ||||||
| Supply Voltage | 1.8 to 3.6 volts | 3.3 to ? volts | 1.8 to 3.6 volts | 3.6 volts | 2.2 volts |