MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP -40 to 85
MSP430G2152 - Mixed Signal Microcontroller
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-PDIP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-PDIP
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 1KB FLASH 20DIP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2152IN20 | MSP430G2152IN20 | 296-29632-5-ND | MSP430G2152IN20 | MSP430G2152IN20 | MSP430G2152IN20 |
| Product Name | MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 0.1250 KB | 0.1280 KB | 0.1280 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |