The PIC10F202T-I/MC is an 8-bit microcontroller featuring a high-performance RISC CPU with a 4 MHz internal clock and a single-cycle instruction execution, except for program branches which take two cycles. It has a program memory of 512 words and a data memory of 24 bytes, along with four I/O pins, three of which have individual direction control. The device supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD), enhancing development flexibility. This microcontroller operates within a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with an operating current of less than 175 µA at 2V and a standby current of 100 nA. It includes features such as a power-on reset, a watchdog timer, and a power-saving sleep mode. The PIC10F202T-I/MC is suitable for applications requiring reliable performance in industrial environments, with an operating temperature range of -40°C to +125°C. Its flash memory technology offers 100,000 write cycles and over 40 years of data retention, making it a robust choice for embedded applications.
Manufacturer: Microchip Technology
Win Source Part Number: 1088122-PIC10F202T-I
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 24 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
IC MCU 8BIT 768B FLASH 8DFN Product overview: PIC10F202T-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202T-I/MC can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)
IC,MICROCONTROLLER,8
IC MCU 8BIT 768B FLASH 8DFN
IC MCU 8BIT 768B FLASH 8DFN
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 0.75KB Fl 24B RAM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1088122-PIC10F202T-I/MC | 685-PIC10F202T-I/MC | PIC10F202T-I/MC-ND | 17M0905 | PIC10F202T-I/MC | PIC10F202T-I/MC | PIC10F202T-I/MC | PIC10F202T-I/MC |
| Product Name | Embedded - Embedded - Microcontrollers - PIC10F202T-I/MC | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,8Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.7680 KB | 0.0240 KB | 0.0240 KB | 24 KB | 0.0240 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |