Microchip Technology, Inc. Microcontrollers PIC10F202-I/P

Description
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC10F202-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F202-I/P-ND
Microcontrollers PIC10F202-I/P-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC10F202-I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC10F202-I/P
IC MCU 8BIT 768B FLASH 8DIP Product overview: PIC10F202-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 8DIP Product overview: PIC10F202-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F202-I/P - 037433-PIC10F202-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F202-I/P
037433-PIC10F202-I/P
Embedded - Embedded - Microcontrollers - PIC10F202-I/P 037433-PIC10F202-I/P
Manufacturer: Microchip Technology Win Source Part Number: 037433-PIC10F202-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 3 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 24 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037433-PIC10F202-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 24 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 6230027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230027
Microcontrollers 6230027
Micro,PIC,768B Flash,DIP8,PIC10F202 -I/P

Micro,PIC,768B Flash,DIP8,PIC10F202-I/P

Supplier's Site
Microcontrollers - 9126772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9126772
Microcontrollers 9126772
Micro,PIC,768B Flash,DIP8,PIC10F202 -I/P

Micro,PIC,768B Flash,DIP8,PIC10F202-I/P

Supplier's Site
Microcontrollers - PIC10F202-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F202-I/P
Microcontrollers PIC10F202-I/P
IC MCU 8BIT 768B FLASH 8DIP

IC MCU 8BIT 768B FLASH 8DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC10F202-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F202-I/P
Embedded - Microcontrollers PIC10F202-I/P
IC MCU 8BIT 768B FLASH 8DIP

IC MCU 8BIT 768B FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC10F202-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F202-I/P
Microcontrollers PIC10F202-I/P
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F202-I/P
8-bit Microcontrollers - MCU PIC10F202-I/P
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ind Temp PDIP

8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ind Temp PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC10F202-I/P-ND 685-PIC10F202-I/P 037433-PIC10F202-I/P 6230027 PIC10F202-I/P PIC10F202-I/P PIC10F202-I/P PIC10F202-I/P
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F202-I/P Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0240 KB 0.0240 KB 0.7680 KB 0.0240 KB 0.0240 KB
ROM 0.7680 KB
ROM Type Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - B164CILM3VCAZNT - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers