Texas Instruments MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2553IPW28

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2553IPW28 - Texas Instruments
Dallas, TX, United States
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2553IPW28
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2553IPW28
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 2520707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520707
Microcontrollers 2520707
MCU 16bit MSP430 RISC, MSP430G2553IPW28

MCU 16bit MSP430 RISC, MSP430G2553IPW28

Supplier's Site
Microcontrollers - 2520708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520708
Microcontrollers 2520708
MCU 16bit MSP430 RISC, MSP430G2553IPW28

MCU 16bit MSP430 RISC, MSP430G2553IPW28

Supplier's Site
Microcontrollers - 2520708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520708P
Microcontrollers 2520708P
MCU 16bit MSP430 RISC, MSP430G2553IPW28

MCU 16bit MSP430 RISC, MSP430G2553IPW28

Supplier's Site
Singapore, Singapore
16MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430G2553IPW28
16MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430G2553IPW28
16MHz 16b MCU, 16KB Flash, 512B SRAM, 8-ch 10-bit ADC, 28-TSSOP Product overview: MSP430G2553IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IPW28 can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB Flash, 512B SRAM, 8-ch 10-bit ADC, 28-TSSOP Product overview: MSP430G2553IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IPW28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2553IPW28 - 1227600-MSP430G2553IPW28 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2553IPW28
1227600-MSP430G2553IPW28
Embedded - Embedded - Microcontrollers - MSP430G2553IPW28 1227600-MSP430G2553IPW28
Manufacturer: Texas Instruments Win Source Part Number: 1227600-MSP430G2553I PW28 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MSP430G2553IPW28R; MSP430G2553IRHB32T; MSP430G2553IRHB32R; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1227600-MSP430G2553IPW28
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MSP430G2553IPW28R; MSP430G2553IRHB32T; MSP430G2553IRHB32R;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices

Buy Now
Microcontrollers - 296-33466-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33466-5-ND
Microcontrollers 296-33466-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments - 52AH7342 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments
52AH7342
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments 52AH7342
MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430G2553IPW28 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2553IPW28
Embedded - Microcontrollers MSP430G2553IPW28
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2553IPW28 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2553IPW28
Microcontrollers MSP430G2553IPW28
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2553IPW28
16-bit Microcontrollers - MCU MSP430G2553IPW28
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2553IPW28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2553IPW28
Microcontrollers MSP430G2553IPW28
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2553IPW28 2520707 685-MSP430G2553IPW28 1227600-MSP430G2553IPW28 296-33466-5-ND 52AH7342 MSP430G2553IPW28 MSP430G2553IPW28 MSP430G2553IPW28 MSP430G2553IPW28
Product Name MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Microcontrollers 16MHz 16KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2553IPW28 Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products