32-bit Arm Cortex-M4F MCU, 48MHz, 1MB Flash, 256KB RAM, 100-LQFP Product overview: MSP432P411YIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P411YIPZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355481-MSP432P411YI
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
Mfr: Texas Instruments
Series: MSP432™
Package: Tray
Product Status: Obsolete
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: MSP432P411
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 48MHz
Number of I/O: 84
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SPI, UART/USART
Peripherals: DMA, LCD, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.7V
Data Converters: A/D 26x16b
Oscillator Type: Internal
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 100-LQFP -40 to 85
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP432P411YIPZ | 1355481-MSP432P411YIPZ | MSP432P411YIPZ-ND | MSP432P411YIPZ | MSP432P411YIPZ | MSP432P411YIPZ | MSP432P411YIPZ |
| Product Name | ARM Cortex-M 32-bit 48MHz 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Supply Voltage | 1.62 to ? volts | 1.62 to 3.7 volts | 1.62 to 3.7 volts | 1.62 to 3.7 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 1000 KB | 256 KB | 256 KB | 256 KB |