Texas Instruments MSP430I2041 16-bit Mixed Signal Microcontroller MSP430I2041TRHBR

Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430I2041 16-bit Mixed Signal Microcontroller - MSP430I2041TRHBR - Texas Instruments
Dallas, TX, United States
MSP430I2041 16-bit Mixed Signal Microcontroller
MSP430I2041TRHBR
MSP430I2041 16-bit Mixed Signal Microcontroller MSP430I2041TRHBR
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430I2041TRHBR - 725493-MSP430I2041TRHBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430I2041TRHBR
725493-MSP430I2041TRHBR
Embedded - Embedded - Microcontrollers - MSP430I2041TRHBR 725493-MSP430I2041TRHBR
Manufacturer: Texas Instruments Win Source Part Number: 725493-MSP430I2041TR HBR Packaging: Reel Mounting Style: SMD Speed: 16.384Mhz Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x24b Sigma-Delta Oscillator Type: External Supply Voltage: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Data Bus Width: 16-Bit The number of I/O: 16 Date RAM Size: 2K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 725493-MSP430I2041TRHBR
Packaging: Reel
Mounting Style: SMD
Speed: 16.384Mhz
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x24b Sigma-Delta
Oscillator Type: External
Supply Voltage: 2.2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Data Bus Width: 16-Bit
The number of I/O: 16
Date RAM Size: 2K x 8

Buy Now
Microcontrollers - 296-38509-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38509-1-ND
Microcontrollers 296-38509-1-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-38509-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38509-6-ND
Microcontrollers 296-38509-6-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-38509-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38509-2-ND
Microcontrollers 296-38509-2-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
32KB 2KB VQFN Embedded Microcontroller MCU
685-MSP430I2041TRHBR
32KB 2KB VQFN Embedded Microcontroller MCU 685-MSP430I2041TRHBR
16-MHz MCU, 32KB Flash, 2KB RAM, 4x 24-bit ADC, 32-VQFN Product overview: MSP430I2041TRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, 2KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2041TRHBR can be used for catalog matching and distributor lookup.

16-MHz MCU, 32KB Flash, 2KB RAM, 4x 24-bit ADC, 32-VQFN Product overview: MSP430I2041TRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, 2KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2041TRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430I2041TRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430I2041TRHBR
Microcontrollers MSP430I2041TRHBR
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430I2041TRHBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430I2041TRHBR
Embedded - Microcontrollers MSP430I2041TRHBR
IC MCU 16BIT 32KB FLASH 32VQFN

IC MCU 16BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430I2041TRHBR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430I2041TRHBR
Microcontrollers MSP430I2041TRHBR
IC MCU 16BIT 32KB FLASH 32VQFN

IC MCU 16BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430I2041TRHBR
16-bit Microcontrollers - MCU MSP430I2041TRHBR
16-bit Microcontrollers - MCU 16-bit mixed signal MCU

16-bit Microcontrollers - MCU 16-bit mixed signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430I2041TRHBR 725493-MSP430I2041TRHBR 296-38509-1-ND 685-MSP430I2041TRHBR MSP430I2041TRHBR MSP430I2041TRHBR MSP430I2041TRHBR MSP430I2041TRHBR
Product Name MSP430I2041 16-bit Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430I2041TRHBR Microcontrollers 32KB 2KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers