Win Source Part Number: 972061-MSP432P401RIZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP432™
Core Processor: ARM® Cortex®-M4F
Speed: 48MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 18x14b
Oscillator Type: Internal
Package / Case: 80-VFBGA
Supplier Device Package: 80-NFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.7V
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-45566-1,296-4556
Base Product Number: MSP432
Product Status: Obsolete
32-bit Arm Cortex-M4F MCU, 48MHz, 256KB Flash, 64KB RAM, 80-NFBGA Product overview: MSP432P401RIZXHR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401RIZXHR
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 80-NFBGA (5x5)
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 256KB Flash and 64KB RAM 80-NFBGA -40 to 85
IC MCU 32BIT 256KB FLASH 80NFBGA
IC MCU 32BIT 256KB FLASH 80NFBGA
IC MCU 32BIT 256KB FLASH 80NFBGA
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 80-NFBGA (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 972061-MSP432P401RIZXHR | 685-MSP432P401RIZXHR | 296-45566-2-ND | MSP432P401RIZXHR | MSP432P401RIZXHR | MSP432P401RIZXHR | MSP432P401RIZXHR | MSP432P401RIZXHR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Cortex-M 32-bit 48MHz 256KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.62 to 3.7 volts | 1.62 to ? volts | 1.62 to 3.7 volts | 3.7 volts | 1.62 to 3.7 volts |