Texas Instruments MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller MSP430G2755IRHA40T

Description
MSP430G2x55 Mixed Signal Microcontroller 40-VQFN
Request a Quote Datasheet
Description
MSP430G2x55 Mixed Signal Microcontroller 40-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller - MSP430G2755IRHA40T - Texas Instruments
Dallas, TX, United States
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller
MSP430G2755IRHA40T
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller MSP430G2755IRHA40T
MSP430G2x55 Mixed Signal Microcontroller 40-VQFN

MSP430G2x55 Mixed Signal Microcontroller 40-VQFN

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2755IRHA40T - 1227603-MSP430G2755IRHA40T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2755IRHA40T
1227603-MSP430G2755IRHA40T
Embedded - Embedded - Microcontrollers - MSP430G2755IRHA40T 1227603-MSP430G2755IRHA40T
Manufacturer: Texas Instruments Win Source Part Number: 1227603-MSP430G2755I RHA40T Series: MSP430G2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2755 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ618J-2571+; MAXQ618J-2571+T; MAXQ618J-UEI+; Introduction Date: March 23, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1227603-MSP430G2755IRHA40T
Series: MSP430G2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2755
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ618J-2571+; MAXQ618J-2571+T; MAXQ618J-UEI+;
Introduction Date: March 23, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430G2755IRHA40T
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430G2755IRHA40T
16MHz 16-Bit MCU, 32KB FLASH, 2KB SRAM, 10-bit ADC, 40-VQFN Product overview: MSP430G2755IRHA40T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2755IRHA4 0T can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB FLASH, 2KB SRAM, 10-bit ADC, 40-VQFN Product overview: MSP430G2755IRHA40T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2755IRHA40T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41470-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41470-1-ND
Microcontrollers 296-41470-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-41470-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41470-2-ND
Microcontrollers 296-41470-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2755IRHA40T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2755IRHA40T
Embedded - Microcontrollers MSP430G2755IRHA40T
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2755IRHA40T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2755IRHA40T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2755IRHA40T
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site
Microcontrollers - MSP430G2755IRHA40T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2755IRHA40T
Microcontrollers MSP430G2755IRHA40T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 40-VQFN (6x6)

Buy Now
Microcontrollers - MSP430G2755IRHA40T - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2755IRHA40T
Microcontrollers MSP430G2755IRHA40T
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2755IRHA40T
16-bit Microcontrollers - MCU MSP430G2755IRHA40T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2755IRHA40T 1227603-MSP430G2755IRHA40T 685-MSP430G2755IRHA40T 296-41470-1-ND MSP430G2755IRHA40T MSP430G2755IRHA40T MSP430G2755IRHA40T MSP430G2755IRHA40T MSP430G2755IRHA40T
Product Name MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2755IRHA40T 16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers