Texas Instruments MSP430G2231-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM MSP430G2231QPW1EP

Description
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2231-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM - MSP430G2231QPW1EP - Texas Instruments
Dallas, TX, United States
MSP430G2231-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM
MSP430G2231QPW1EP
MSP430G2231-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM MSP430G2231QPW1EP
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 14-TSSOP -40 to 125

Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 14-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits(ICs) - 059613-MSP430G2231QPW1EP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
059613-MSP430G2231QPW1EP
Integrated Circuits(ICs) 059613-MSP430G2231QPW1EP
Manufacturer: Texas Instruments Win Source Part Number: 059613-MSP430G2231QP W1EP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: MSP430G2xx Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 14-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 14-TSSOP Standard Package: 90 Catalog: MSP430G2x21 and MSP430G2x31 Operating Supply Voltage: 1.8 V ~ 3.6 V Core Size: 16-Bit Connectivity: I²C SPI Peripherals: Brown-out Detect/Reset POR PWM WDT Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059613-MSP430G2231QPW1EP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: MSP430G2xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 14-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 14-TSSOP
Standard Package: 90
Catalog: MSP430G2x21 and MSP430G2x31
Operating Supply Voltage: 1.8 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: I²C SPI
Peripherals: Brown-out Detect/Reset POR PWM WDT
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 296-34960-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-34960-ND
Microcontrollers 296-34960-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 2KB 16MHz TSSOP Embedded Microcontroller MCU
685-MSP430G2231QPW1EP
16-bit 2KB 16MHz TSSOP Embedded Microcontroller MCU 685-MSP430G2231QPW1EP
16-bit RISC MCU, 2KB Flash, 16MHz, 14-Pin TSSOP SMT Product overview: MSP430G2231QPW1EP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2231QPW1E P can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 2KB Flash, 16MHz, 14-Pin TSSOP SMT Product overview: MSP430G2231QPW1EP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2231QPW1EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2231QPW1EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2231QPW1EP
Microcontrollers MSP430G2231QPW1EP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2231QPW1EP
16-bit Microcontrollers - MCU MSP430G2231QPW1EP
16-bit Microcontrollers - MCU EP 16B Ultra-Lo-Pwr Mixed Signal MCU

16-bit Microcontrollers - MCU EP 16B Ultra-Lo-Pwr Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2231QPW1EP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2231QPW1EP
Embedded - Microcontrollers MSP430G2231QPW1EP
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2231QPW1EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2231QPW1EP
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2231QPW1EP
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2231QPW1EP 059613-MSP430G2231QPW1EP 296-34960-ND 685-MSP430G2231QPW1EP MSP430G2231QPW1EP MSP430G2231QPW1EP MSP430G2231QPW1EP MSP430G2231QPW1EP
Product Name MSP430G2231-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM Integrated Circuits(ICs) Microcontrollers 16-bit 2KB 16MHz TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers