The MSP430G2112IN20 is a 20-pin PDIP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x12 series, operating from 1.8V to 3.6V with active mode consumption of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. It features a 16-bit RISC CPU, one 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I2C, an on-chip analog comparator, and brownout detection. The device supports spy-by-wire in-circuit debugging and includes up to 16 capacitive-touch-ena
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP -40 to 85
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-PDIP
16-bit Microcontrollers - MCU Mixed Signal Micro controller
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-PDIP
IC MCU 16BIT 1KB FLASH 20DIP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2112IN20 | MSP430G2112IN20 | 296-29637-5-ND | MSP430G2112IN20 | MSP430G2112IN20 | MSP430G2112IN20 |
| Product Name | MSP430G2112 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | |||||
| RAM | 0.1250 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |