Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC10F200T-E/OT PIC10F200T-E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 026754-PIC10F200T-E/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 026754-PIC10F200T-E/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC10F200T-E/OT - 026754-PIC10F200T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F200T-E/OT
026754-PIC10F200T-E/OT
Embedded - Embedded - Microcontrollers - PIC10F200T-E/OT 026754-PIC10F200T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 026754-PIC10F200T-E/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 026754-PIC10F200T-E/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - 8231044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8231044P
Microcontrollers 8231044P
MCU 8-Bit PIC10F 384byte Flash SOT23-6

MCU 8-Bit PIC10F 384byte Flash SOT23-6

Supplier's Site
Microcontrollers - 8231044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8231044
Microcontrollers 8231044
MCU 8-Bit PIC10F 384byte Flash SOT23-6

MCU 8-Bit PIC10F 384byte Flash SOT23-6

Supplier's Site
Microcontrollers - 1652158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652158
Microcontrollers 1652158
MCU 8-Bit PIC10F 384byte Flash SOT23-6

MCU 8-Bit PIC10F 384byte Flash SOT23-6

Supplier's Site
Microcontrollers - PIC10F200T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F200T-E/OTDKR-ND
Microcontrollers PIC10F200T-E/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F200T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F200T-E/OTTR-ND
Microcontrollers PIC10F200T-E/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F200T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F200T-E/OTCT-ND
Microcontrollers PIC10F200T-E/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F200T-E/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F200T-E/OT
IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F200T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F200T-E/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F200T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F200T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC10F200T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F200T-E/OT
Microcontrollers PIC10F200T-E/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip - 08J9602 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
08J9602
Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 08J9602
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TSOP,6PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TSOP,6PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F200T-E/OT
8-bit Microcontrollers - MCU PIC10F200T-E/OT
8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ext Temp SOT-23

8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ext Temp SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F200T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F200T-E/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F200T-E/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site
Microcontrollers - PIC10F200T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F200T-E/OT
Microcontrollers PIC10F200T-E/OT
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Microcontrollers - PIC10F200T-E/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F200T-E/OT
Embedded - Microcontrollers PIC10F200T-E/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 026754-PIC10F200T-E/OT 8231044P 8231044 PIC10F200T-E/OTDKR-ND 685-PIC10F200T-E/OT PIC10F200T-E/OT 08J9602 PIC10F200T-E/OT PIC10F200T-E/OT PIC10F200T-E/OT PIC10F200T-E/OT
Product Name Embedded - Embedded - Microcontrollers - PIC10F200T-E/OT Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT SOT23 Embedded Microcontroller MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.3840 KB 0.0160 KB 0.0160 KB 0.0160 KB 16 KB 0.0160 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers