Texas Instruments MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller MSP430G2444IDA38

Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2444IDA38 is a 16-bit ultra-low-power mixed-signal microcontroller in a 38-pin TSSOP package measuring 12.5mm by 6.2mm, featuring 8KB of Flash memory and 512B of RAM. It operates from 1.8V to 3.6V with active mode current of 270 µA at 1MHz and 2.2V, and includes a 10-bit 200-ksps ADC with internal reference, two 16-bit timers (Timer_A3 and Timer_B3), a universal serial communication interface supporting UART, SPI, and I2C, and a watchdog timer. It supports automatic baud-rate detection, IrDA, and wakeup from standby in less than 1 µs. The device is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2444IDA38 is a 16-bit ultra-low-power mixed-signal microcontroller in a 38-pin TSSOP package measuring 12.5mm by 6.2mm, featuring 8KB of Flash memory and 512B of RAM. It operates from 1.8V to 3.6V with active mode current of 270 µA at 1MHz and 2.2V, and includes a 10-bit 200-ksps ADC with internal reference, two 16-bit timers (Timer_A3 and Timer_B3), a universal serial communication interface supporting UART, SPI, and I2C, and a watchdog timer. It supports automatic baud-rate detection, IrDA, and wakeup from standby in less than 1 µs. The device is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller - MSP430G2444IDA38 - Texas Instruments
Dallas, TX, United States
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller
MSP430G2444IDA38
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller MSP430G2444IDA38
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2444IDA38-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2444IDA38-ND
Microcontrollers MSP430G2444IDA38-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1337319-MSP430G2444IDA38 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1337319-MSP430G2444IDA38
Integrated Circuits (ICs) - Embedded - Microcontrollers 1337319-MSP430G2444IDA38
Win Source Part Number: 1337319-MSP430G2444I DA38 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MSP430G2xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tube Standard Package: 40 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 38-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: MSP430G2444

Win Source Part Number: 1337319-MSP430G2444IDA38
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430G2xx
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tube
Standard Package: 40
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430G2444

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2444IDA38
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2444IDA38
16MHz 16-Bit MCU, 8KB Flash, 512B RAM, 32 I/O, 10-bit ADC, 38-TSSOP Product overview: MSP430G2444IDA38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2444IDA38 can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB Flash, 512B RAM, 32 I/O, 10-bit ADC, 38-TSSOP Product overview: MSP430G2444IDA38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2444IDA38 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2444IDA38
16-bit Microcontrollers - MCU MSP430G2444IDA38
16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2444IDA38 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2444IDA38
Microcontrollers MSP430G2444IDA38
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2444IDA38 MSP430G2444IDA38-ND 1337319-MSP430G2444IDA38 685-MSP430G2444IDA38 MSP430G2444IDA38 MSP430G2444IDA38
Product Name MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 8 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers