Texas Instruments MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller MSP430G2544IDA38R

Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP
Request a Quote
Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2544 is a 16-bit ultra-low-power mixed-signal microcontroller with 16 KB of Flash memory and 512 B of RAM, designed for sensor systems and RF front ends. It operates from 1.8 V to 3.6 V, with active mode current of 270 µA at 1 MHz and 2.2 V, and standby mode current of 1 µA. It includes a 10-bit 200-ksps ADC, two 16-bit timers, a USCI supporting UART, SPI, and I2C, and a Brownout Detector. The device is packaged in a 38-pin TSSOP with dimensions of 12.5 mm × 6.2 mm, and operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2544 is a 16-bit ultra-low-power mixed-signal microcontroller with 16 KB of Flash memory and 512 B of RAM, designed for sensor systems and RF front ends. It operates from 1.8 V to 3.6 V, with active mode current of 270 µA at 1 MHz and 2.2 V, and standby mode current of 1 µA. It includes a 10-bit 200-ksps ADC, two 16-bit timers, a USCI supporting UART, SPI, and I2C, and a Brownout Detector. The device is packaged in a 38-pin TSSOP with dimensions of 12.5 mm × 6.2 mm, and operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller - MSP430G2544IDA38R - Texas Instruments
Dallas, TX, United States
MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller
MSP430G2544IDA38R
MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller MSP430G2544IDA38R
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP

MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2544IDA38R - 789851-MSP430G2544IDA38R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2544IDA38R
789851-MSP430G2544IDA38R
Embedded - Embedded - Microcontrollers - MSP430G2544IDA38R 789851-MSP430G2544IDA38R
Manufacturer: Texas Instruments Win Source Part Number: 789851-MSP430G2544ID A38R Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 38-TSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2544 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; Introduction Date: March 23, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789851-MSP430G2544IDA38R
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 38-TSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2544
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+;
Introduction Date: March 23, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430G2544IDA38R
16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430G2544IDA38R
16MHz 16-Bit MCU, 16KB Flash, 512B SRAM, ADC, UART/SPI/I2C, 38-TSSOP Product overview: MSP430G2544IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2544IDA38 R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 16KB Flash, 512B SRAM, ADC, UART/SPI/I2C, 38-TSSOP Product overview: MSP430G2544IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2544IDA38R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2544IDA38R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2544IDA38R-ND
Microcontrollers MSP430G2544IDA38R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2544IDA38R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2544IDA38R
Microcontrollers MSP430G2544IDA38R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2544IDA38R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2544IDA38R
Embedded - Microcontrollers MSP430G2544IDA38R
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2544IDA38R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2544IDA38R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2544IDA38R
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R - 815-MSP430G2544IDA38R - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R
815-MSP430G2544IDA38R
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R 815-MSP430G2544IDA38R
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R

MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2544IDA38R
16-bit Microcontrollers - MCU MSP430G2544IDA38R
16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2544IDA38R 789851-MSP430G2544IDA38R 685-MSP430G2544IDA38R MSP430G2544IDA38R-ND MSP430G2544IDA38R MSP430G2544IDA38R MSP430G2544IDA38R 815-MSP430G2544IDA38R MSP430G2544IDA38R
Product Name MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2544IDA38R 16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers