Texas Instruments MSP430I2041 16-bit Mixed Signal Microcontroller MSP430I2041TRHBT

Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote
Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430I2041TRHBT is a 16-bit mixed-signal microcontroller featuring four 24-bit sigma-delta ADCs with differential PGA inputs, two 16-bit timers, a hardware multiplier, and two eUSCI interfaces supporting UART, SPI, and I2C. It operates from a 2.2 V to 3.6 V supply, with active mode current consumption of 275 µA/MHz at 16.384 MHz and 3.0 V, and includes low-power modes down to 75 nA in shutdown. The device is packaged in a 32-pin VQFN (RHB) with a body size of 5 mm × 5 mm and operates over a temperature range of -40 °C to 105 °C.

Datasheet Summary
Powered by GS/AI

The MSP430I2041TRHBT is a 16-bit mixed-signal microcontroller featuring four 24-bit sigma-delta ADCs with differential PGA inputs, two 16-bit timers, a hardware multiplier, and two eUSCI interfaces supporting UART, SPI, and I2C. It operates from a 2.2 V to 3.6 V supply, with active mode current consumption of 275 µA/MHz at 16.384 MHz and 3.0 V, and includes low-power modes down to 75 nA in shutdown. The device is packaged in a 32-pin VQFN (RHB) with a body size of 5 mm × 5 mm and operates over a temperature range of -40 °C to 105 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430I2041 16-bit Mixed Signal Microcontroller - MSP430I2041TRHBT - Texas Instruments
Dallas, TX, United States
MSP430I2041 16-bit Mixed Signal Microcontroller
MSP430I2041TRHBT
MSP430I2041 16-bit Mixed Signal Microcontroller MSP430I2041TRHBT
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-38480-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38480-2-ND
Microcontrollers 296-38480-2-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-38480-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38480-1-ND
Microcontrollers 296-38480-1-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430I2041TRHBT - 789859-MSP430I2041TRHBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430I2041TRHBT
789859-MSP430I2041TRHBT
Embedded - Embedded - Microcontrollers - MSP430I2041TRHBT 789859-MSP430I2041TRHBT
Manufacturer: Texas Instruments Win Source Part Number: 789859-MSP430I2041TR HBT Series: MSP430I2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Speed: 16.384Mhz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 4x24b Sigma-Delta Oscillator Type: External Supply Voltage: 2.2 V ~ 3.6 V Family Name: MSP430I2041 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610A-9410+; MAXQ610A-2524+T; MAXQ610A-2533+T; MAXQ610A-2535+T; Introduction Date: September 12, 2014 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789859-MSP430I2041TRHBT
Series: MSP430I2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Speed: 16.384Mhz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 16
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 4x24b Sigma-Delta
Oscillator Type: External
Supply Voltage: 2.2 V ~ 3.6 V
Family Name: MSP430I2041
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610A-9410+; MAXQ610A-2524+T; MAXQ610A-2533+T; MAXQ610A-2535+T;
Introduction Date: September 12, 2014
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU
685-MSP430I2041TRHBT
Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU 685-MSP430I2041TRHBT
16-bit MCU, 16MHz, 32KB Flash, 2KB RAM, 32-VQFN, Industrial Product overview: MSP430I2041TRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2041TRHBT can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 32KB Flash, 2KB RAM, 32-VQFN, Industrial Product overview: MSP430I2041TRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2041TRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430I2041TRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430I2041TRHBT
Embedded - Microcontrollers MSP430I2041TRHBT
IC MCU 16BIT 32KB FLASH 32VQFN

IC MCU 16BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430I2041TRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430I2041TRHBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430I2041TRHBT
IC MCU 16BIT 32KB FLASH 32VQFN

IC MCU 16BIT 32KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430I2041TRHBT
16-bit Microcontrollers - MCU MSP430I2041TRHBT
16-bit Microcontrollers - MCU 16B Mixed Signal MCU

16-bit Microcontrollers - MCU 16B Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430I2041TRHBT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430I2041TRHBT
Microcontrollers MSP430I2041TRHBT
IC MCU 16BIT 32KB FLASH 32VQFN

IC MCU 16BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430I2041TRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430I2041TRHBT
Microcontrollers MSP430I2041TRHBT
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430I2041TRHBT 296-38480-2-ND 789859-MSP430I2041TRHBT 685-MSP430I2041TRHBT MSP430I2041TRHBT MSP430I2041TRHBT MSP430I2041TRHBT MSP430I2041TRHBT MSP430I2041TRHBT
Product Name MSP430I2041 16-bit Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430I2041TRHBT Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers