Texas Instruments MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2252IN20

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP -40 to 85
Request a Quote
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2252IN20 is a 20-pin PDIP packaged microcontroller from the MSP430G2x52 series, featuring 2 KB of flash memory, 128 bytes of RAM, a 16-bit RISC CPU, a 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, capacitive-touch enabled I/O pins, a universal serial interface supporting SPI and I2C, and an analog comparator. It operates over a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. Wake-up from standby is less than 1 µs. The device supports Spy-Bi-Wire for on-chip emulation and serial onboard programming without external voltage. The operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2252IN20 is a 20-pin PDIP packaged microcontroller from the MSP430G2x52 series, featuring 2 KB of flash memory, 128 bytes of RAM, a 16-bit RISC CPU, a 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, capacitive-touch enabled I/O pins, a universal serial interface supporting SPI and I2C, and an analog comparator. It operates over a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. Wake-up from standby is less than 1 µs. The device supports Spy-Bi-Wire for on-chip emulation and serial onboard programming without external voltage. The operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2252IN20 - Texas Instruments
Dallas, TX, United States
MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2252IN20
MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2252IN20
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB Embedded Microcontroller MCU
685-MSP430G2252IN20
16-bit 16MHz 2KB Embedded Microcontroller MCU 685-MSP430G2252IN20
16MHz 16-Bit MCU, 2KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 20-PDIP Product overview: MSP430G2252IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2252IN20 can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 2KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 20-PDIP Product overview: MSP430G2252IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2252IN20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2252IN20 - Rochester Electronics
Newburyport, MA, United States
MSP430G2252 - Mixed Signal Microcontroller

MSP430G2252 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - 296-29620-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29620-5-ND
Microcontrollers 296-29620-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2252IN20 - 208846-MSP430G2252IN20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2252IN20
208846-MSP430G2252IN20
Embedded - Embedded - Microcontrollers - MSP430G2252IN20 208846-MSP430G2252IN20
Manufacturer: Texas Instruments Win Source Part Number: 208846-MSP430G2252IN 20 Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208846-MSP430G2252IN20
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430G2252IN20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2252IN20
Microcontrollers MSP430G2252IN20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2252IN20
16-bit Microcontrollers - MCU MSP430G2252IN20
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2252IN20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2252IN20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2252IN20
IC MCU 16BIT 2KB FLASH 20DIP

IC MCU 16BIT 2KB FLASH 20DIP

Supplier's Site
Embedded - Microcontrollers - MSP430G2252IN20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2252IN20
Embedded - Microcontrollers MSP430G2252IN20
IC MCU 16BIT 2KB FLASH 20DIP

IC MCU 16BIT 2KB FLASH 20DIP

Supplier's Site Datasheet
MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 20-Pin PDIP - 815-MSP430G2252IN20 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 20-Pin PDIP
815-MSP430G2252IN20
MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 20-Pin PDIP 815-MSP430G2252IN20
MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 20-Pin PDIP

MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 20-Pin PDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2252IN20 685-MSP430G2252IN20 MSP430G2252IN20 296-29620-5-ND 208846-MSP430G2252IN20 MSP430G2252IN20 MSP430G2252IN20 MSP430G2252IN20 MSP430G2252IN20 815-MSP430G2252IN20
Product Name MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-bit 16MHz 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2252IN20 Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 20-Pin PDIP
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 2 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 2.2 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products