Texas Instruments MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2001IPW14R

Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller - MSP430G2001IPW14R - Texas Instruments
Dallas, TX, United States
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller
MSP430G2001IPW14R
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2001IPW14R
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-31695-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31695-1-ND
Microcontrollers 296-31695-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-31695-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31695-2-ND
Microcontrollers 296-31695-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-31695-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31695-6-ND
Microcontrollers 296-31695-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 0.5KB TSSOP Embedded Microcontroller MCU
685-MSP430G2001IPW14R
16-bit 16MHz 0.5KB TSSOP Embedded Microcontroller MCU 685-MSP430G2001IPW14R
16MHz 16-bit RISC MCU, 0.5KB FLASH, 128B SRAM, 10 GPIO, 1 Timer, TSSOP Product overview: MSP430G2001IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 0.5KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 0.5KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2001IPW14 R can be used for catalog matching and distributor lookup.

16MHz 16-bit RISC MCU, 0.5KB FLASH, 128B SRAM, 10 GPIO, 1 Timer, TSSOP Product overview: MSP430G2001IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 0.5KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 0.5KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2001IPW14R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2001IPW14R - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2001IPW14R - 024511-MSP430G2001IPW14R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2001IPW14R
024511-MSP430G2001IPW14R
Embedded - Embedded - Microcontrollers - MSP430G2001IPW14R 024511-MSP430G2001IPW14R
Manufacturer: Texas Instruments Win Source Part Number: 024511-MSP430G2001IP W14R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 512B (512 x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 024511-MSP430G2001IPW14R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 512B (512 x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - MSP430G2001IPW14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2001IPW14R
Microcontrollers MSP430G2001IPW14R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

Buy Now
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments - 88W4668 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments
88W4668
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 88W4668
MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:512Byte; RAM Memory Size:128Byte RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:512Byte; RAM Memory Size:128Byte RoHS Compliant: Yes

Supplier's Site
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments - 26AJ7668 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments
26AJ7668
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 26AJ7668
MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:512Byte; RAM Memory Size:128Byte; No. of Pins:14Pins; RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:512Byte; RAM Memory Size:128Byte; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2001IPW14R
16-bit Microcontrollers - MCU MSP430G2001IPW14R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2001IPW14R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2001IPW14R
Embedded - Microcontrollers MSP430G2001IPW14R
IC MCU 16BIT 512B FLASH 14TSSOP

IC MCU 16BIT 512B FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2001IPW14R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2001IPW14R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2001IPW14R
IC MCU 16BIT 512B FLASH 14TSSOP

IC MCU 16BIT 512B FLASH 14TSSOP

Supplier's Site
Microcontrollers - MSP430G2001IPW14R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2001IPW14R
Microcontrollers MSP430G2001IPW14R
IC MCU 16BIT 512B FLASH 14TSSOP

IC MCU 16BIT 512B FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2001IPW14R 296-31695-1-ND 685-MSP430G2001IPW14R MSP430G2001IPW14R 024511-MSP430G2001IPW14R MSP430G2001IPW14R 88W4668 26AJ7668 MSP430G2001IPW14R MSP430G2001IPW14R MSP430G2001IPW14R MSP430G2001IPW14R
Product Name MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 0.5KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2001IPW14R Microcontrollers Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 0.5120 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details