Texas Instruments MSP430I2030 16-bit Mixed Signal Microcontroller MSP430I2030TRHBT

Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430I2030 16-bit Mixed Signal Microcontroller - MSP430I2030TRHBT - Texas Instruments
Dallas, TX, United States
MSP430I2030 16-bit Mixed Signal Microcontroller
MSP430I2030TRHBT
MSP430I2030 16-bit Mixed Signal Microcontroller MSP430I2030TRHBT
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-MSP430I2030TRHBTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-MSP430I2030TRHBTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB 1KB Embedded Microcontroller MCU
685-MSP430I2030TRHBT
16-bit 16MHz 16KB 1KB Embedded Microcontroller MCU 685-MSP430I2030TRHBT
16MHz 16-bit MCU, 16KB Flash, 1KB RAM, 3x 24-bit ADC, 32-VQFN Product overview: MSP430I2030TRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2030TRHBT can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 16KB Flash, 1KB RAM, 3x 24-bit ADC, 32-VQFN Product overview: MSP430I2030TRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2030TRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430I2030TRHBT - 789856-MSP430I2030TRHBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430I2030TRHBT
789856-MSP430I2030TRHBT
Embedded - Embedded - Microcontrollers - MSP430I2030TRHBT 789856-MSP430I2030TRHBT
Manufacturer: Texas Instruments Win Source Part Number: 789856-MSP430I2030TR HBT Series: MSP430I2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Speed: 16.384Mhz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 3x24b Sigma-Delta Oscillator Type: External Supply Voltage: 2.2 V ~ 3.6 V Family Name: MSP430I2030 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610A-9410+; MAXQ610A-2524+T; MAXQ610A-2533+T; MAXQ610A-2535+T; Introduction Date: September 12, 2014 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789856-MSP430I2030TRHBT
Series: MSP430I2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Speed: 16.384Mhz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 3x24b Sigma-Delta
Oscillator Type: External
Supply Voltage: 2.2 V ~ 3.6 V
Family Name: MSP430I2030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610A-9410+; MAXQ610A-2524+T; MAXQ610A-2533+T; MAXQ610A-2535+T;
Introduction Date: September 12, 2014
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430I2030TRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430I2030TRHBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430I2030TRHBT
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430I2030TRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430I2030TRHBT
Embedded - Microcontrollers MSP430I2030TRHBT
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU 16B Mixed Signal MCU - 815-MSP430I2030TRHBT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 16B Mixed Signal MCU
815-MSP430I2030TRHBT
16-bit Microcontrollers - MCU 16B Mixed Signal MCU 815-MSP430I2030TRHBT
16-bit Microcontrollers - MCU 16B Mixed Signal MCU

16-bit Microcontrollers - MCU 16B Mixed Signal MCU

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430I2030TRHBT
16-bit Microcontrollers - MCU MSP430I2030TRHBT
16-bit Microcontrollers - MCU 16B Mixed Signal MCU

16-bit Microcontrollers - MCU 16B Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430I2030TRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430I2030TRHBT
Microcontrollers MSP430I2030TRHBT
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430I2030TRHBT 296-MSP430I2030TRHBTCT-ND 685-MSP430I2030TRHBT 789856-MSP430I2030TRHBT MSP430I2030TRHBT MSP430I2030TRHBT 815-MSP430I2030TRHBT MSP430I2030TRHBT MSP430I2030TRHBT
Product Name MSP430I2030 16-bit Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 16KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430I2030TRHBT Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU 16B Mixed Signal MCU 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers