16-bit Mixed Signal Microcontroller 28-TSSOP -40 to 105
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 16BIT 32KB FLASH 28TSSOP
IC MCU 16BIT 32KB FLASH 28TSSOP
16-bit Microcontrollers - MCU 16B Mixed Signal MCU
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430I2031TPW | MSP430I2031TPW-ND | MSP430I2031TPW | MSP430I2031TPW | MSP430I2031TPW | MSP430I2031TPW |
| Product Name | MSP430I2031 16-bit Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16.38 MHz | 16.38 MHz | |||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | 24 Bit | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |