Haptics Enabled Device authenticated to run Immersion Touchsense technology 28-TSSOP -40 to 85
IC MCU 16BIT
16-bit Microcontrollers - MCU Haptics Enabled Mixed-Signal MCU
IC MCU 16BIT
IC MCU 16BIT
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430TCH5EPW | MSP430TCH5EPW-ND | MSP430TCH5EPW | MSP430TCH5EPW | MSP430TCH5EPW | MSP430TCH5EPW |
| Product Name | MSP430TCH5E Haptics Enabled Device authenticated to run Immersion Touchsense technology | Application Specific Microcontrollers | Application Specific Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Clock Speed | 16 MHz | |||||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | |||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | |||
| Serial Interface | I²C; SPI; UART | SPI; UART; USART | I²C; SPI; UART; USART; I²C, IrDA, LIN, SPI, UART/USART |