Texas Instruments MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2152IRSA16T

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2152IRSA16T - Texas Instruments
Dallas, TX, United States
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2152IRSA16T
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2152IRSA16T
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430G2152IRSA16TTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430G2152IRSA16TCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2152IRSA16T - 789824-MSP430G2152IRSA16T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2152IRSA16T
789824-MSP430G2152IRSA16T
Embedded - Embedded - Microcontrollers - MSP430G2152IRSA16T 789824-MSP430G2152IRSA16T
Manufacturer: Texas Instruments Win Source Part Number: 789824-MSP430G2152IR SA16T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 16-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2152 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): MSP430G2131IRSAQ1; MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; Introduction Date: October 31, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789824-MSP430G2152IRSA16T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 16-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2152
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): MSP430G2131IRSAQ1; MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+;
Introduction Date: October 31, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB QFN Embedded Microcontroller MCU
685-MSP430G2152IRSA16T
16-bit 16MHz 1KB QFN Embedded Microcontroller MCU 685-MSP430G2152IRSA16T
16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 10-bit ADC, SPI/I2C, 16-QFN Product overview: MSP430G2152IRSA16T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2152IRSA1 6T can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 10-bit ADC, SPI/I2C, 16-QFN Product overview: MSP430G2152IRSA16T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2152IRSA16T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2152IRSA16T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2152IRSA16T
Embedded - Microcontrollers MSP430G2152IRSA16T
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2152IRSA16T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2152IRSA16T
Microcontrollers MSP430G2152IRSA16T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2152IRSA16T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2152IRSA16T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2152IRSA16T
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2152IRSA16T
16-bit Microcontrollers - MCU MSP430G2152IRSA16T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2152IRSA16T 296-MSP430G2152IRSA16TTR-ND 789824-MSP430G2152IRSA16T 685-MSP430G2152IRSA16T MSP430G2152IRSA16T MSP430G2152IRSA16T MSP430G2152IRSA16T MSP430G2152IRSA16T
Product Name MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2152IRSA16T 16-bit 16MHz 1KB QFN Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 1 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.2 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers