MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC16
IC MCU 16BIT 1KB FLASH 16QFN
IC MCU 16BIT 1KB FLASH 16QFN
16-bit Microcontrollers - MCU Mixed Signal Micro controller
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2131IRSA16T | 296-MSP430G2131IRSA16TTR-ND | MSP430G2131IRSA16T | MSP430G2131IRSA16T | MSP430G2131IRSA16T | MSP430G2131IRSA16T | MSP430G2131IRSA16T |
| Product Name | MSP430G2131 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | ||||||
| Bits | 16 Bit | Other; A/D 8x10b | |||||
| RAM | 0.1250 KB | 0.1280 KB | 128 KB | 0.1280 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |