Microchip Technology, Inc. Microcontrollers PIC10F320T-I/OT

Description
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6
Request a Quote Datasheet
Description
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC10F320T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F320T-I/OTDKR-ND
Microcontrollers PIC10F320T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F320T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F320T-I/OTTR-ND
Microcontrollers PIC10F320T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F320T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F320T-I/OTCT-ND
Microcontrollers PIC10F320T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F320T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F320T-I/OT
IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10F320T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F320T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10F320T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F320T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F320T-I/OT - 1088131-PIC10F320T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F320T-I/OT
1088131-PIC10F320T-I/OT
Embedded - Embedded - Microcontrollers - PIC10F320T-I/OT 1088131-PIC10F320T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1088131-PIC10F320T-I /OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 448B (256 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Family Name: PIC10F320 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC10F320T-I/MC; PIC10F320-I/P; PIC10F320-I/MC; PIC10F320-I/OT; Introduction Date: July 11, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088131-PIC10F320T-I/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 448B (256 x 14)
Program Memory Type: FLASH
Data Converters: A/D 3x8b
Family Name: PIC10F320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC10F320T-I/MC; PIC10F320-I/P; PIC10F320-I/MC; PIC10F320-I/OT;
Introduction Date: July 11, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 7559408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7559408P
Microcontrollers 7559408P
MCU,PIC10F320,5MIPS, 448B Flash,SOT23-6

MCU,PIC10F320,5MIPS,448B Flash,SOT23-6

Supplier's Site
Microcontrollers - 1653341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653341
Microcontrollers 1653341
MCU,PIC10F320,5MIPS, 448B Flash,SOT23-6

MCU,PIC10F320,5MIPS,448B Flash,SOT23-6

Supplier's Site
Microcontrollers - PIC10F320T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F320T-I/OT
Microcontrollers PIC10F320T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F320T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F320T-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F320T-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F320T-I/OT
8-bit Microcontrollers - MCU PIC10F320T-I/OT
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V

8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip - 65T4795 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip
65T4795
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip 65T4795
MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Microcontrollers; CPU Speed:16MHz; Program Memory Size:458Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; No. of I/O s:4I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Microcontrollers; CPU Speed:16MHz; Program Memory Size:458Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; No. of I/O s:4I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC10F320T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC10F320T-I/OT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC10F320T-I/OT
448Byte 64Byte FLASH 3 2.3V~5.5V PIC 16MHz SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

448Byte 64Byte FLASH 3 2.3V~5.5V PIC 16MHz SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC10F320T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F320T-I/OT
Microcontrollers PIC10F320T-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC10F320T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F320T-I/OT
Embedded - Microcontrollers PIC10F320T-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC10F320T-I/OTDKR-ND 685-PIC10F320T-I/OT 1088131-PIC10F320T-I/OT 7559408P 1653341 PIC10F320T-I/OT PIC10F320T-I/OT PIC10F320T-I/OT 65T4795 PIC10F320T-I/OT PIC10F320T-I/OT PIC10F320T-I/OT
Product Name Microcontrollers 8-bit 8BIT SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F320T-I/OT Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits 8 Bit 8 Bit; Other; 8bit
RAM 0.0640 KB 0.0640 KB 0.4480 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM 0.4480 KB 0.4500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167CRLMHAFXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
7 suppliers