Texas Instruments MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2402IPW14

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2402IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2402IPW14
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2402IPW14
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29611-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29611-5-ND
Microcontrollers 296-29611-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2402IPW14 - 852612-MSP430G2402IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2402IPW14
852612-MSP430G2402IPW14
Embedded - Embedded - Microcontrollers - MSP430G2402IPW14 852612-MSP430G2402IPW14
Manufacturer: Texas Instruments Win Source Part Number: 852612-MSP430G2402IP W14 Series: MSP430G2xx Features: series Microcontroller IC Package: Tube Number of I/O: 10 Family Name: 430G2402 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430G2402IPW14-ND, 296-29611-5

Manufacturer: Texas Instruments
Win Source Part Number: 852612-MSP430G2402IPW14
Series: MSP430G2xx
Features: series Microcontroller IC
Package: Tube
Number of I/O: 10
Family Name: 430G2402
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430G2402IPW14-ND, 296-29611-5

Buy Now Datasheet
Singapore, Singapore
16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2402IPW14
16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2402IPW14
16MHz 16b MCU, 8KB FLASH, 256B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2402IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2402IPW14 can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB FLASH, 256B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2402IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2402IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2402IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2402IPW14
Embedded - Microcontrollers MSP430G2402IPW14
IC MCU 16BIT 8KB FLASH 14TSSOP

IC MCU 16BIT 8KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2402IPW14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2402IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2402IPW14
IC MCU 16BIT 8KB FLASH 14TSSOP

IC MCU 16BIT 8KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2402IPW14
16-bit Microcontrollers - MCU MSP430G2402IPW14
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2402IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2402IPW14
Microcontrollers MSP430G2402IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2402IPW14 296-29611-5-ND 852612-MSP430G2402IPW14 685-MSP430G2402IPW14 MSP430G2402IPW14 MSP430G2402IPW14 MSP430G2402IPW14 MSP430G2402IPW14
Product Name MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2402IPW14 16MHz 8KB TSSOP Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products