Texas Instruments MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2202IPW14

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2202IPW14 is a 14-pin TSSOP package variant of the MSP430G2x02 series ultra-low-power mixed-signal microcontroller, featuring 2 kB of Flash memory, 256 B of RAM, a 16-bit RISC CPU, a 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I2C, and a supply voltage range of 1.8 V to 3.6 V. It operates over a temperature range of -40°C to 85°C, supports wake-up from standby in less than 1 µs, and includes capacitive-touch-enabled I/O pins. The device is RoHS compliant and meets Level-1-260C-UNLIM MSL soldering requirements.

Datasheet Summary
Powered by GS/AI

The MSP430G2202IPW14 is a 14-pin TSSOP package variant of the MSP430G2x02 series ultra-low-power mixed-signal microcontroller, featuring 2 kB of Flash memory, 256 B of RAM, a 16-bit RISC CPU, a 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I2C, and a supply voltage range of 1.8 V to 3.6 V. It operates over a temperature range of -40°C to 85°C, supports wake-up from standby in less than 1 µs, and includes capacitive-touch-enabled I/O pins. The device is RoHS compliant and meets Level-1-260C-UNLIM MSL soldering requirements.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2202IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2202IPW14
MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2202IPW14
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430G2202IPW14
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430G2202IPW14
16-Bit MCU, 16MHz, 2KB Flash, 256B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2202IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2202IPW14 can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 2KB Flash, 256B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2202IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2202IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29630-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29630-5-ND
Microcontrollers 296-29630-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2202IPW14 - 144327-MSP430G2202IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2202IPW14
144327-MSP430G2202IPW14
Embedded - Embedded - Microcontrollers - MSP430G2202IPW14 144327-MSP430G2202IPW14
Manufacturer: Texas Instruments Win Source Part Number: 144327-MSP430G2202IP W14 Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144327-MSP430G2202IPW14
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430G2202IPW14 - Rochester Electronics
Newburyport, MA, United States
MSP430G2202 - Mixed Signal Microcontroller

MSP430G2202 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2202IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2202IPW14
Embedded - Microcontrollers MSP430G2202IPW14
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2202IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2202IPW14
Microcontrollers MSP430G2202IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2202IPW14
16-bit Microcontrollers - MCU MSP430G2202IPW14
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2202IPW14 685-MSP430G2202IPW14 296-29630-5-ND 144327-MSP430G2202IPW14 MSP430G2202IPW14 MSP430G2202IPW14 MSP430G2202IPW14 MSP430G2202IPW14
Product Name MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2202IPW14 Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 2 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers