Texas Instruments MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM MSP430G2230QDEP

Description
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125
Request a Quote
Description
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2230QDEP is an enhanced 16-bit ultra-low-power mixed signal microcontroller in an 8-pin SOIC package, operating from -40°C to 125°C, with 2 kB Flash memory and 128 B RAM. It supports active mode consumption of 220 µA at 1 MHz and 2.2 V, standby mode of 0.5 µA, and offers wake-up from standby in less than 1 µs. Features include a 10-bit 200-ksps ADC, a 16-bit timer with two capture/compare registers, USI support for SPI and I2C, and Spy-Bi-Wire for on-chip emulation. The device operates from 1.8 V to 3.6 V and includes a brownout detector.

Datasheet Summary
Powered by GS/AI

The MSP430G2230QDEP is an enhanced 16-bit ultra-low-power mixed signal microcontroller in an 8-pin SOIC package, operating from -40°C to 125°C, with 2 kB Flash memory and 128 B RAM. It supports active mode consumption of 220 µA at 1 MHz and 2.2 V, standby mode of 0.5 µA, and offers wake-up from standby in less than 1 µs. Features include a 10-bit 200-ksps ADC, a 16-bit timer with two capture/compare registers, USI support for SPI and I2C, and Spy-Bi-Wire for on-chip emulation. The device operates from 1.8 V to 3.6 V and includes a brownout detector.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM - MSP430G2230QDEP - Texas Instruments
Dallas, TX, United States
MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM
MSP430G2230QDEP
MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM MSP430G2230QDEP
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125

Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125

Buy Now Datasheet
Microcontrollers - MSP430G2230QDEP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2230QDEP-ND
Microcontrollers MSP430G2230QDEP-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2230QDEP - 208845-MSP430G2230QDEP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2230QDEP
208845-MSP430G2230QDEP
Embedded - Embedded - Microcontrollers - MSP430G2230QDEP 208845-MSP430G2230QDEP
Manufacturer: Texas Instruments Win Source Part Number: 208845-MSP430G2230QD EP Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 4 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208845-MSP430G2230QDEP
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 4
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 2KB 16MHz SOIC Embedded Microcontroller MCU
685-MSP430G2230QDEP
16-bit 2KB 16MHz SOIC Embedded Microcontroller MCU 685-MSP430G2230QDEP
16-Bit MCU, 2KB Flash, 128B RAM, 16MHz, 8-SOIC, -40 to 125C Product overview: MSP430G2230QDEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2KB, 16MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2230QDEP can be used for catalog matching and distributor lookup.

16-Bit MCU, 2KB Flash, 128B RAM, 16MHz, 8-SOIC, -40 to 125C Product overview: MSP430G2230QDEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2KB, 16MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2230QDEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2230QDEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2230QDEP
Microcontrollers MSP430G2230QDEP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now
IC MCU 16BIT 2KB FLASH 8SOIC - 815-MSP430G2230QDEP - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 2KB FLASH 8SOIC
815-MSP430G2230QDEP
IC MCU 16BIT 2KB FLASH 8SOIC 815-MSP430G2230QDEP
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2230QDEP
16-bit Microcontrollers - MCU MSP430G2230QDEP
16-bit Microcontrollers - MCU EP 16B Ultra-Low-Pwr Mixed Signal MCU

16-bit Microcontrollers - MCU EP 16B Ultra-Low-Pwr Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2230QDEP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2230QDEP
Embedded - Microcontrollers MSP430G2230QDEP
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2230QDEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2230QDEP
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2230QDEP
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2230QDEP MSP430G2230QDEP-ND 208845-MSP430G2230QDEP 685-MSP430G2230QDEP MSP430G2230QDEP 815-MSP430G2230QDEP MSP430G2230QDEP MSP430G2230QDEP MSP430G2230QDEP
Product Name MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2230QDEP 16-bit 2KB 16MHz SOIC Embedded Microcontroller MCU Microcontrollers IC MCU 16BIT 2KB FLASH 8SOIC 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 4x10b
RAM 0.1250 KB 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers