IC MCU 8BIT 448B FLASH 8DFN Product overview: PIC10F320T-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F320T-I/MC can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH 8-DFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 889311-PIC10F320T-I/
Series: PIC® 10F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH 8-DFN (2x3)
Core Processor: PIC
Speed: 16MHz
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 3
Program Memory Size: 448B (256 x 14)
Program Memory Type: FLASH
Data Converters: A/D 3x8b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC10F320
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V
MCU, 8BIT, PIC10, 16MHZ, DFN-8; Product Range:PIC10 Microcontrollers; CPU Speed:16MHz; Program Memory Size:448Byte; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of I/O s:4I/O s; Embedded Interface Type:- RoHS Compliant: Yes
IC MCU 8BIT 448B FLASH 8DFN
IC MCU 8BIT 448B FLASH 8DFN
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH 8-DFN (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC10F320T-I/MC | PIC10F320T-I/MC-ND | 889311-PIC10F320T-I/MC | PIC10F320T-I/MC | 65T4794 | PIC10F320T-I/MC | PIC10F320T-I/MC | PIC10F320T-I/MC |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC10F320T-I/MC | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic10, 16Mhz, Dfn-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.0640 KB | 0.0640 KB | 0.4480 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; 8-DFN (2x3) | Other; DFN | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad |