Texas Instruments MSP430G2221 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2221IPW14

Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2221 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller - MSP430G2221IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2221 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller
MSP430G2221IPW14
MSP430G2221 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2221IPW14
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430G2221IPW14 - Rochester Electronics
Newburyport, MA, United States
MSP430G2221 - Mixed Signal Microcontroller

MSP430G2221 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - 296-33449-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33449-5-ND
Microcontrollers 296-33449-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2221IPW14 - 1227567-MSP430G2221IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2221IPW14
1227567-MSP430G2221IPW14
Embedded - Embedded - Microcontrollers - MSP430G2221IPW14 1227567-MSP430G2221IPW14
Manufacturer: Texas Instruments Win Source Part Number: 1227567-MSP430G2221I PW14 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227567-MSP430G2221IPW14
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430G2221IPW14
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430G2221IPW14
16MHz 16-bit MCU, 2KB Flash, 128B SRAM, SPI/I2C, 10 GPIO, 14-TSSOP Product overview: MSP430G2221IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2221IPW14 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB Flash, 128B SRAM, SPI/I2C, 10 GPIO, 14-TSSOP Product overview: MSP430G2221IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2221IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2221IPW14
16-bit Microcontrollers - MCU MSP430G2221IPW14
16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2221IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2221IPW14
Microcontrollers MSP430G2221IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2221IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2221IPW14
Embedded - Microcontrollers MSP430G2221IPW14
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2221IPW14 MSP430G2221IPW14 296-33449-5-ND 1227567-MSP430G2221IPW14 685-MSP430G2221IPW14 MSP430G2221IPW14 MSP430G2221IPW14 MSP430G2221IPW14
Product Name MSP430G2221 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2221IPW14 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers