PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6
IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F220-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 791862-PIC10F220-E/O
Series: PIC 10F
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 8MHz
Package: SOT-23-6
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 4
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
RAM Size: 16 x 8
Data Converters: A/D 2x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC10F220
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): PIC10F220-E/MC; PIC10F220-E/P; PIC10F220T-E/OT; PIC10F220-I/OT;
Introduction Date: June 21, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6
IC MCU 8BIT 384B FLASH SOT23-6
IC MCU 8BIT 384B FLASH SOT23-6
8-bit Microcontrollers - MCU 384B Flash 16B RAM 4 I/O 8bit ADC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F220-E/OT-ND | 685-PIC10F220-E/OT | 791862-PIC10F220-E/OT | PIC10F220-E/OT | PIC10F220-E/OT | PIC10F220-E/OT | PIC10F220-E/OT |
| Product Name | Microcontrollers | 8-bit 8BIT SOT23 Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC10F220-E/OT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | 8 Bit | ||||||
| RAM | 0.0160 KB | 0.0160 KB | 0.3840 KB | 0.0160 KB | 16 KB | ||
| ROM | 0.3840 KB |