The PIC10F320-E/MC is a 6/8-pin, flash-based, 8-bit microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 16 MHz and a deep hardware stack of eight levels. The microcontroller includes up to 512 words of flash program memory and 64 bytes of data memory, along with high-endurance flash data memory capable of 100K erase/write cycles. This device operates within a voltage range of 2.3V to 5.5V and incorporates several power management features, including a low-power internal oscillator, power-on reset, brown-out reset, and a power-saving sleep mode. It supports in-circuit serial programming and debugging, making it suitable for various applications. The PIC10F320-E/MC also includes peripheral features such as four I/O pins, two PWM modules, an 8-bit A/D converter, and configurable logic cells, enhancing its versatility for different project requirements. Its ultra-low-power characteristics make it ideal for battery-operated devices.
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V
IC MCU 8BIT 448B FLASH 8DFN
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH 8-DFN (2x3)
IC MCU 8BIT 448B FLASH 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F320-E/MC-ND | PIC10F320-E/MC | PIC10F320-E/MC | PIC10F320-E/MC | PIC10F320-E/MC |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | 8 Bit | ||||
| RAM | 0.0640 KB | 0.0640 KB | 64 KB | ||
| ROM | 0.4480 KB |