Texas Instruments MSP430G2153 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2153IRHB32T

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2153 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2153IRHB32T - Texas Instruments
Dallas, TX, United States
MSP430G2153 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2153IRHB32T
MSP430G2153 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2153IRHB32T
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB QFN Embedded Microcontroller MCU
685-MSP430G2153IRHB32T
16-bit 16MHz 1KB QFN Embedded Microcontroller MCU 685-MSP430G2153IRHB32T
16MHz 16-bit MCU, 1KB Flash, 256B RAM, 10-bit ADC, QFN Product overview: MSP430G2153IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2153IRHB3 2T can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 1KB Flash, 256B RAM, 10-bit ADC, QFN Product overview: MSP430G2153IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2153IRHB32T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2153IRHB32T - 789825-MSP430G2153IRHB32T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2153IRHB32T
789825-MSP430G2153IRHB32T
Embedded - Embedded - Microcontrollers - MSP430G2153IRHB32T 789825-MSP430G2153IRHB32T
Manufacturer: Texas Instruments Win Source Part Number: 789825-MSP430G2153IR HB32T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2153 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610A-2542+T; MAXQ610A-2533+T; MAXQ610A-UEI+; MAXQ610A-2542+; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789825-MSP430G2153IRHB32T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2153
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610A-2542+T; MAXQ610A-2533+T; MAXQ610A-UEI+; MAXQ610A-2542+;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430G2153IRHB32T - Rochester Electronics
Newburyport, MA, United States
MSP430G2153 - Mixed Signal Microcontroller

MSP430G2153 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - 296-32169-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32169-1-ND
Microcontrollers 296-32169-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-32169-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32169-6-ND
Microcontrollers 296-32169-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-32169-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32169-2-ND
Microcontrollers 296-32169-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2153IRHB32T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2153IRHB32T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2153IRHB32T
IC MCU 16BIT 1KB FLASH 32VQFN

IC MCU 16BIT 1KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430G2153IRHB32T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2153IRHB32T
Embedded - Microcontrollers MSP430G2153IRHB32T
IC MCU 16BIT 1KB FLASH 32VQFN

IC MCU 16BIT 1KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2153IRHB32T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2153IRHB32T
Microcontrollers MSP430G2153IRHB32T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2153IRHB32T
16-bit Microcontrollers - MCU MSP430G2153IRHB32T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2153IRHB32T 685-MSP430G2153IRHB32T 789825-MSP430G2153IRHB32T MSP430G2153IRHB32T 296-32169-1-ND MSP430G2153IRHB32T MSP430G2153IRHB32T MSP430G2153IRHB32T MSP430G2153IRHB32T
Product Name MSP430G2153 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 16-bit 16MHz 1KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2153IRHB32T Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 1 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers